EN
  • EN
  • DE

TC1276-10ENBTR

Part No TC1276-10ENBTR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC RESET MONITOR 2.88V SOT23B
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.88V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 052605-TC1276-10ENBTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC1276-10ENBTR CAD Model

Description

The TC1276-10ENBTR from Microchip Technology is a highly reliable and robust voltage regulator designed for a wide array of applications. This linear regulator offers a fixed output voltage of 10V, making it an ideal choice for consistent power supply needs in electronic circuits.

Key Features

  • Output Voltage: Fixed at 10V, the TC1276-10ENBTR provides a stable and precise voltage for sensitive electronic components.
  • Output Current: Capable of delivering up to 50 mA of continuous output current, it meets the requirements of low-power devices.
  • Low Dropout Voltage: Designed with a low dropout voltage, it ensures efficient operation even when the input voltage is close to the output voltage.
  • High Accuracy: This regulator boasts a high output voltage accuracy, ensuring reliable performance for critical applications.
  • Thermal Overload Protection: Equipped with built-in thermal overload protection, the TC1276-10ENBTR safeguards the device and the application from excessive heat.
  • Short-Circuit Protection: The inclusion of short-circuit protection adds an extra layer of security against unexpected electrical faults.
  • Package: Available in a 3-pin SOT-23 package, it is suitable for space-constrained applications.

Applications

The TC1276-10ENBTR is versatile and can be utilized in various electronic systems, including:

  • Battery-powered devices
  • Portable electronics
  • Microcontroller power supply
  • Consumer electronics
  • Automotive systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the TC1276-10ENBTR is no exception. It undergoes rigorous testing to ensure it meets the highest standards of performance and reliability. With its robust feature set and Microchip's renowned support, this voltage regulator is an excellent choice for designers looking for a dependable power management solution.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess