EN
  • EN
  • DE

TC1427COA

Part No TC1427COA
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DVR 1.2A DUAL HS 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Not For New Designs
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 16 V
Logic Voltage - VIL, VIH 0.8V, 3V
Current - Peak Output (Source, Sink) 1.2A, 1.2A
Input Type Non-Inverting
Rise and Fall Time 35ns, 25ns
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 052693-TC1427COA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TC1427
Introduction Date July 03, 1997
ECCN EAR99
Country of Origin China, Thailand
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian TC1427COA CAD Model

Description

The TC1427COA is a high-speed, power MOSFET and IGBT driver from Microchip Technology. Designed to cater to a wide range of power applications, this driver integrates innovative features that ensure reliability, efficiency, and performance. The device is particularly suitable for switching applications where dual non-inverting and inverting channels are required.

Key Features

  • High Peak Output Current: The TC1427COA is capable of delivering a peak output current of 1.2A, making it an excellent choice for driving large capacitive loads with rapid switching needs.
  • Dual Outputs: It features dual outputs that can be used as two non-inverting drivers or as a single inverting and non-inverting driver, providing flexibility in design.
  • Wide Operating Range: The device operates within a supply voltage range of 4.5V to 18V, accommodating various power supply standards and ensuring compatibility with both TTL and CMOS inputs.
  • Fast Rise and Fall Times: With rise and fall times of approximately 25ns, the TC1427COA ensures quick switching, reducing transition losses and improving overall efficiency.
  • Latch-Up Protection: The driver includes latch-up protection, which enhances its robustness against overcurrent conditions and ensures the stability of your system.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents damage from overheating, thereby increasing the longevity of the device.

Applications

The TC1427COA is versatile and can be used in a variety of applications, such as:

  • Motor control circuits
  • Switch mode power supplies (SMPS)
  • Pulse transformers
  • Line drivers
  • High-speed line drivers

Package Information

The device is available in an 8-pin SOIC package, designated by the 'COA' suffix in its part number. This package is suitable for surface-mount technology (SMT) and is designed for optimal heat dissipation and space-saving on the PCB.

Conclusion

With its robust design, comprehensive protection features, and impressive electrical characteristics, the Microchip Technology TC1427COA stands out as a reliable and efficient solution for driving power MOSFETs and IGBTs in a broad spectrum of applications.

You May Also Be Interested in

Texas Instruments
IC GATE DRVR HI/LOW SIDE 40VQFN / High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Lowest to $2.1924
Analog Devices Inc.
FAST 150V PROTECTED HI SIDE NMOS / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Need more? Email Us
Infineon Technologies
LEVEL SHIFT SOI
Lowest to $1.3830
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.1543
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Monolithic Power Systems Inc.
100V, 2.5A, HIGH-FREQUENCY, HALF / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $2.7406
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC 16-SOIC
Need more? Email Us
Infineon Technologies
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $96.5250

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7822 $53.4660
70+ $1.4624 $102.3680
110+ $1.4167 $155.8370
150+ $1.3710 $205.6500
190+ $1.3253 $251.8070
255+ $1.1882 $302.9910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess