EN
  • EN
  • DE

TC2055-2.6VCTTR

Part No TC2055-2.6VCTTR
Manufacturer Microchip Technology
Catalog Electronic Wholesale
Description 50 mA, 100 mA, and 150 mA CMOS LDOs with Shutdown and Error Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1264480-TC2055-2.6VCTTR
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC2055-2.6VCTTR CAD Model

Description

Product Overview: TC2055-2.6VCTTR from Microchip Technology

The TC2055-2.6VCTTR is a high-performance, low-dropout (LDO) voltage regulator from the reputable manufacturer Microchip Technology. This precision device is designed to deliver a constant 2.6V output voltage, making it an ideal choice for a wide range of electronic applications that require stable and reliable power supply.

Key Features

  • Output Voltage: The TC2055-2.6VCTTR provides a fixed output voltage of 2.6V, suitable for powering sensitive electronics that require precise voltage levels.
  • Low Dropout: With a low dropout voltage, this regulator can maintain output voltage regulation with minimal difference between the input and output voltages, enhancing efficiency and battery life in portable applications.
  • High Accuracy: The output voltage accuracy is within ±2%, ensuring a reliable and consistent power supply for critical components.
  • Low Quiescent Current: The device features a low quiescent current, which is ideal for battery-operated devices as it minimizes power consumption when in standby mode.
  • Thermal Overload Protection: Built-in thermal overload protection safeguards the device from damage caused by excessive heat, enhancing its reliability and lifespan.
  • Short-Circuit Protection: This voltage regulator includes short-circuit protection, preventing damage to the device and the powered circuit in the event of a fault.

Applications

The TC2055-2.6VCTTR is versatile and can be used in various applications, including:

  • Battery-powered devices
  • Portable electronics
  • Microcontroller power supplies
  • Reference voltage sources
  • Consumer electronics

Package and Availability

The TC2055-2.6VCTTR comes in a compact SOT-23-5 package, which is suitable for space-constrained applications. The device is available in tape and reel packaging, facilitating efficient handling and manufacturing processes. Microchip Technology ensures availability and long-term support for their products, making the TC2055-2.6VCTTR a reliable choice for both new designs and existing systems requiring maintenance or upgrades.

For detailed specifications, application notes, and further information, customers are encouraged to visit the Microchip Technology website or contact their local sales representative.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess