EN
  • EN
  • DE

TC33163EOE

Part No TC33163EOE
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description SWITCHING REGULATOR/CONTROLLER / Boost, Buck Switching Regulator IC Positive Adjustable 1 Output 3A 16-SOIC (0.295", 7.50mm Width)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Microchip Technology
Package Bulk
Function Step-Up, Step-Down
Output Configuration Positive
Topology Boost, Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.5V
Voltage - Input (Max) 40V
Voltage - Output (Max) 40V
Current - Output 3A
Frequency - Switching 50kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Standard Package 1
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345222-TC33163EOE
Ultra Librarian 3D Model Ultra Librarian TC33163EOE CAD Model

Description

The TC33163EOE is a cutting-edge integrated circuit (IC) from Microchip Technology, designed to cater to the demanding needs of modern electronic applications. This versatile component is well-suited for a range of uses, from power management to signal processing, making it an ideal choice for designers looking to enhance the performance and efficiency of their systems.

Key Features

  • High Precision: The TC33163EOE boasts precise voltage regulation and signal conversion, ensuring reliable operation and consistent performance in a variety of conditions.
  • Low Power Consumption: With an emphasis on energy efficiency, this IC minimizes power usage, which is crucial for battery-powered devices and applications where power conservation is paramount.
  • Advanced Technology: Incorporating the latest semiconductor technologies, the TC33163EOE offers improved functionality and durability compared to previous generations.
  • Compact Design: The small footprint of the IC allows for integration into space-constrained designs without compromising on functionality or performance.
  • Robust Operation: Engineered to withstand harsh industrial environments, this component maintains its integrity and performance under extreme temperatures and conditions.

Applications

The versatility of the TC33163EOE makes it suitable for a wide array of applications. It is commonly used in automotive systems, industrial control units, consumer electronics, and power management modules. Its robust design and high precision also make it an excellent choice for sensitive instrumentation and communication devices.

Product Specifications

The TC33163EOE is packaged in an optimal form factor for seamless integration. Detailed specifications, including electrical characteristics, pin configurations, and thermal properties, can be obtained from Microchip Technology's official datasheets and product documentation.

Ordering and Availability

For pricing, availability, and ordering information, interested parties can visit Microchip Technology's official website or contact authorized distributors. The company offers comprehensive support for their products, ensuring that customers receive the necessary resources and assistance for successful implementation.

You May Also Be Interested in

Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess