EN
  • EN
  • DE

MCP1633T-E/MG

Part No MCP1633T-E/MG
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description HIGH SPEED PWM CONTROLLER W/ DIM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Cuk, Flyback, SEPIC
Number of Outputs 1
Output Phases -
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Frequency - Switching 200kHz ~ 2.2MHz
Duty Cycle (Max) 90%
Synchronous Rectifier No
Clock Sync Yes
Serial Interfaces -
Control Features Current Limit, Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number MCP1633
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1379131-MCP1633T-E/MG
Ultra Librarian 3D Model Ultra Librarian MCP1633T-E/MG CAD Model

Description

Microchip Technology MCP1633T-E/MG Product Overview

The MCP1633T-E/MG is a versatile, high-speed Pulse Width Modulator (PWM) from Microchip Technology, designed to cater to a wide range of power conversion and control applications. This compact, integrated circuit is engineered to deliver exceptional performance for power supply designs, including DC/DC converters, AC/DC converters, and LED drivers, making it an ideal choice for designers looking to optimize their power management solutions.

Encased in a 16-lead QFN package, the MCP1633T-E/MG offers a compact footprint for space-constrained applications. Its advanced features and specifications make it a robust and efficient choice for both consumer and industrial products. The device operates at a high frequency, which enables the design of power supplies with small external components, thus reducing the overall solution size and cost.

Key Features of MCP1633T-E/MG

  • High-Speed Operation: The device can operate at frequencies up to 1 MHz, allowing for smaller external components and faster transient response.
  • Wide Input Voltage Range: It supports an input voltage range that accommodates various power sources, making it versatile for different applications.
  • Integrated MOSFET Driver: The MCP1633T-E/MG includes an on-board MOSFET driver, which simplifies the design and reduces external component count.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet the needs of the specific application, providing design flexibility.
  • Protection Features: It comes with built-in protection features such as over-temperature protection and under-voltage lockout, ensuring reliable operation under adverse conditions.

The MCP1633T-E/MG is not only powerful but also energy-efficient, helping to extend the battery life of portable devices. Its high level of integration and ease of use make it an excellent choice for both novice and experienced designers. Whether you're developing power supplies for consumer electronics, automotive applications, or industrial equipment, the MCP1633T-E/MG provides a high-performance solution that can significantly enhance the efficiency and reliability of your products.

Overall, the MCP1633T-E/MG from Microchip Technology stands out as a high-quality, flexible PWM controller that can meet the demands of a wide array of power management tasks in modern electronic devices.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Texas Instruments
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5041 $52.5615
35+ $2.8752 $100.6320
54+ $2.7854 $150.4116
75+ $2.6955 $202.1625
96+ $2.6057 $250.1472
129+ $2.3361 $301.3569
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess