EN
  • EN
  • DE

TC4421ESM

Part No TC4421ESM
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8SOIJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel, P-Channel MOSFET
Voltage - Supply 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 9A, 9A
Input Type Inverting
Rise / Fall Time (Typ) 60ns, 60ns
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIJ
Base Product Number TC4421
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372534-TC4421ESM
Ultra Librarian 3D Model Ultra Librarian TC4421ESM CAD Model

Description

Microchip Technology's TC4421ESM MOSFET Driver

The TC4421ESM is a robust, high-speed power MOSFET driver fabricated by Microchip Technology, designed to accommodate a wide range of power control and switching applications. This driver is capable of delivering a peak output current of 9A, making it suitable for driving large capacitive loads with exceptional speed and efficiency.

Key Features:

  • High Peak Output Current: With a 9A peak output, this driver can effectively handle high-current applications.
  • Wide Operating Range: The TC4421ESM operates over a supply range of 4.5V to 18V, accommodating various power levels for different uses.
  • High-Speed Operation: It features fast rise and fall times of 30ns and 20ns respectively, making it ideal for high-frequency switching applications.
  • Input Logic Compatibility: The input is compatible with standard TTL and CMOS levels (down to 2.4V logic) to easily interface with a variety of control circuits.
  • Latch-Up Protection: This driver is immune to latch-up, ensuring reliable operation under adverse conditions.
  • Protection Features: It includes over-temperature protection and is designed to withstand voltage transients on the input, enhancing the overall durability and reliability of the device.

Applications:

The TC4421ESM is versatile and can be used in a range of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • DC to DC Converters
  • Motor Control Circuits
  • Line Drivers
  • Pulse Generators

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the TC4421ESM is no exception. It is built to meet stringent standards, ensuring high performance and dependability for critical industrial, automotive, and consumer applications.

Overall, the TC4421ESM MOSFET driver from Microchip Technology stands out as an excellent choice for designers looking for a reliable and high-performing solution to drive their power MOSFETs and IGBTs.

You May Also Be Interested in

ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess