EN
  • EN
  • DE

TC4626COE

Part No TC4626COE
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description POWER CMOS DRIVERS WITH VOLTAGE TRIPLER | IC MOSFET DVR INV 1.5A 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration High-Side or Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage (V) 4V ~ 6V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting
Rise / Fall Time 33ns, 27ns
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number TC4626
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1264628-TC4626COE
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC4626COE CAD Model

Description

The TC4626COE is a high-performance, dual-output, CMOS buffer/power driver specially designed by Microchip Technology to deliver exceptional operational characteristics for a wide range of applications. This versatile device is a perfect choice for designers who require reliable and efficient power management solutions.

Key Features

  • Output Configuration: The device features dual outputs, which are capable of sourcing and sinking high currents, making it ideal for driving capacitive as well as inductive loads.
  • High-Speed Operation: With its fast switching capabilities, the TC4626COE provides rapid response times, which is crucial for high-speed applications.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with minimal power loss, ensuring energy-saving operation in your projects.
  • Wide Operating Voltage Range: It supports a broad range of supply voltages, enhancing its adaptability to various system requirements.
  • Protection Features: Integrated protective features such as over-temperature shutdown and input latch-up protection safeguard the device against adverse conditions, enhancing its reliability and longevity.
  • CMOS Technology: Utilizing advanced CMOS technology, the TC4626COE ensures low cross-conduction current, which minimizes the risk of short circuits and overheating.

Applications

The TC4626COE is adept at managing power in a multitude of environments, making it suitable for:

  • Motor Control Circuits
  • LED Lighting Systems
  • Power Supply Circuits
  • Relay Drivers
  • Audio Amplifiers
  • And other high-power switching applications

Summary

In summary, the TC4626COE from Microchip Technology is a robust and versatile power driver that offers a combination of high-speed operation, energy efficiency, and reliability. Its comprehensive feature set and wide-ranging applicability make it an excellent choice for engineers and designers seeking a dependable solution for their power driving needs. With Microchip's commitment to quality, the TC4626COE stands as a testament to their industry-leading innovations in semiconductor technology.

You May Also Be Interested in

IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
Texas Instruments
IC ISOLATION / Low-Side Gate Driver IC Inverting, Non-Inverting 8-WSON (2x2)
Lowest to $1.9365

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7236 $51.7484
45+ $2.2348 $100.5660
70+ $2.1649 $151.5430
96+ $2.0951 $201.1296
124+ $2.0253 $251.1372
166+ $1.8157 $301.4062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 188 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess