EN
  • EN
  • DE

P8032AH

Part No P8032AH
Manufacturer Intel
Catalog Embedded - Microcontrollers
Description MCS51 8-BIT CONTROL-ORIENTED MICROCONTROLLERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 266708-P8032AH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P8032AH CAD Model

Description

The Intel P8032AH is an 8-bit microcontroller, a member of the MCS-51 family. It's essentially an 8051 variant with a larger amount of on-chip RAM (256 bytes instead of 128 bytes in the standard 8051). This makes it suitable for applications requiring more data storage within the microcontroller itself.

Applications

  • Industrial Control Systems
  • Embedded Systems
  • Robotics
  • Instrumentation
  • Consumer Electronics

Features

  • 8-bit CPU
  • 256 Bytes of On-Chip RAM
  • Two 16-bit Timer/Counters
  • Full Duplex UART
  • Six Interrupt Sources
  • 32 I/O Lines
  • Programmable Serial Port
  • TTL Compatible Inputs and Outputs

Benefits

  • Increased Data Storage: The 256 bytes of on-chip RAM allows for more complex programs and data management without requiring external memory for smaller tasks.
  • Versatile Peripheral Set: The timers, UART, and I/O lines enable a wide range of control and communication capabilities.
  • Cost-Effective Solution: Integrated peripherals minimize the need for external components, reducing system cost.
  • Easy to Program: The 8051 architecture is well-documented and widely supported, making it relatively easy to program.
  • Mature Technology: The MCS-51 family is a mature technology with a large user base and readily available resources.

Additional Details

The P8032AH typically operates with a 12 MHz clock frequency. It features bit-addressable RAM, allowing for individual bits to be set or cleared. The microcontroller requires an external program memory (ROM or EPROM) to store the application code. It is available in a DIP (Dual In-line Package) and other packages. The instruction set is based on the 8051 architecture, including arithmetic, logical, and data transfer instructions. Interrupt handling is a key feature, allowing the microcontroller to respond to external events in real-time. Power consumption is a critical consideration for battery-powered applications. The datasheet provides detailed specifications, including pin assignments, electrical characteristics, and timing diagrams. Understanding the interrupt structure and memory organization is essential for effective programming.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess