The TC54VC4302ECB713 is a high-performance, precision voltage detector designed and manufactured by Microchip Technology. This compact and efficient component is engineered to maintain system integrity by monitoring voltage levels within electronic devices. It is an essential part of power management solutions, particularly in battery-powered applications where voltage supervision is critical for both performance and reliability.
Key Features
- Accuracy: The device offers high detection accuracy, ensuring reliable operation and system stability by providing precise voltage monitoring.
- Low Power Consumption: Designed for energy-sensitive applications, it consumes minimal power, which helps to extend battery life in portable devices.
- Wide Operating Voltage Range: It supports a broad range of operating voltages, making it versatile for use in various applications.
- Compact Package: The small SOT-23B package is ideal for space-constrained applications, allowing for efficient use of PCB real estate.
Applications
The TC54VC4302ECB713 is suitable for a wide array of applications, including:
- Portable Electronics
- Power Supplies
- Microprocessor/Microcontroller Systems
- Industrial Equipment
- Automotive Systems
Technical Specifications
Parameter
Value
Package Type
SOT-23B
Operating Voltage Range
1.0V to 6.0V
Output Type
Push-Pull
Detection Voltage
4.3V
Operating Temperature Range
-40°C to +85°C
With its robust feature set, the TC54VC4302ECB713 from Microchip Technology is an excellent choice for designers looking to incorporate a reliable voltage detection solution in their electronic designs. Its precision, low power consumption, and compact form factor make it a versatile component that meets the stringent requirements of modern electronic systems.