EN
  • EN
  • DE

TC54VC4302EMB713

Part No TC54VC4302EMB713
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT89-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 29 Weeks
Features Supervisor Push-Pull, Totem Pole Channel SOT-89-3
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package TO-243AA
Case / Package SOT-89-3
Family Name TC54VC4302
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 158-2049-2, TC54VC4302EMB71RTR, 158-2049-1, TC54VC4302EMB71DKR-NDR, TC54VC4302EMB71DKR, TC54VC4302EMB71CT-NDR, TC54VC4302EMB71TR, TC54VC4302EMB, TC54VC4302EMB71RCT, TC54VC4302EMB71RTR-ND, TC54VC4302EMB71TR-NDR, TC54VC4302EMB71CT, TC54VC4302EMB71RCT-ND, 158-2049-2-ND, 158-2049-1-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936168-TC54VC4302EMB713
Ultra Librarian 3D Model Ultra Librarian TC54VC4302EMB713 CAD Model

Description

Microchip Technology TC54VC4302EMB713 Voltage Detector

The TC54VC4302EMB713 is a high-performance, precision voltage detector designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This voltage detector is an essential component for various applications, including battery-powered devices, microprocessor/microcontroller systems, and power supply monitoring.

The TC54VC4302EMB713 operates over a wide voltage range and is optimized for low-power operation, making it an ideal choice for portable and battery-operated applications. It features a highly accurate trip point voltage, which ensures reliable system performance by monitoring the supply voltage and signaling when it falls below a predetermined threshold.

Key Features:

  • Precision Voltage Monitoring: The device offers precise voltage threshold detection, which is critical for maintaining the integrity of electronic systems and preventing data loss or corruption due to unexpected power dips.
  • Low Power Consumption: With its design focused on energy efficiency, the TC54VC4302EMB713 helps to extend battery life in portable devices, making it an eco-friendly choice for power-sensitive applications.
  • Wide Operating Voltage Range: The flexibility of the operating voltage range allows this voltage detector to be used in a variety of systems with different power requirements.
  • High Reliability: Microchip Technology's commitment to quality ensures that the TC54VC4302EMB713 is a reliable component for critical system monitoring tasks.
  • Compact Package: The device comes in a small-sized package, which is beneficial for designs where board space is at a premium.
  • Easy Integration: The voltage detector is designed for easy integration into existing designs, reducing development time and simplifying the design process.

The TC54VC4302EMB713 is not just a protective measure; it is an integral part of a system's stability and longevity. It ensures that all connected components operate within their specified voltage ranges, thus safeguarding them from potential damage due to power supply fluctuations. Whether you're designing consumer electronics, industrial control systems, or IoT devices, the TC54VC4302EMB713 from Microchip Technology is a reliable choice for voltage detection needs.

For more information about the TC54VC4302EMB713, including datasheets, technical specifications, and ordering information, please visit the Microchip Technology website or contact their customer support team.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess