The TC54VN2702EMB713 is a high-precision voltage detector designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This efficient device is engineered to monitor voltage levels within electronic systems, ensuring they operate within designated voltage thresholds for optimal performance and reliability.
Key Features
- High Accuracy: The TC54VN2702EMB713 offers precise voltage monitoring, making it suitable for critical applications where voltage stability is essential.
- Low Power Consumption: Designed for battery-operated devices, this voltage detector consumes minimal power, thereby extending battery life.
- Compact Design: Its small footprint allows for integration into space-constrained applications without compromising functionality.
- Wide Operating Voltage Range: This device supports a broad range of operating voltages, accommodating various application requirements.
- Fast Response Time: The detector quickly responds to voltage changes, providing timely alerts to prevent system malfunctions.
Applications
The TC54VN2702EMB713 is versatile and can be used in a variety of applications, including:
- Portable Electronics
- Battery Management Systems
- Microprocessor/Microcontroller Systems
- Industrial Equipment
- Automotive Systems
Technical Specifications
Parameter
Value
Output Type
Open Drain or Push-Pull
Threshold Voltage
2.7V
Operating Temperature
-40°C to +85°C
Package / Case
SOT-23-3
Mounting Type
Surface Mount
With its robust design and high reliability, the TC54VN2702EMB713 voltage detector from Microchip Technology is an excellent choice for safeguarding your electronic systems against undesirable voltage conditions.