EN
  • EN
  • DE

TC620HCOA

Part No TC620HCOA
Manufacturer Microchip Technology
Catalog Temperature Sensors - Thermostats - Solid State
Description IC TEMP SNSR 5V DUAL TRIP 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Trip Temperature Threshold Cold, Hot
Switching Temperature Programmable
Accuracy ±3°C
Current - Output (Max) 1mA
Output Type Push-Pull
Output Active High
Output Function OverTemp, UnderTemp
Selectable Hysteresis Yes
Supply Voltage - Operating 4.5 V to 18 V
Operating Supply Current 270μA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1106029-TC620HCOA
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC620HCOA CAD Model

Description

The TC620HCOA is a sophisticated temperature sensor and fan speed controller integrated circuit (IC) designed and manufactured by Microchip Technology. This advanced component is engineered to provide precise temperature monitoring and fan control solutions for a variety of applications, ranging from personal computers and servers to industrial systems and telecommunications equipment.

Key Features

  • Dual Temperature Sensor: The TC620HCOA is equipped with two temperature sensors, enabling it to monitor two temperature zones simultaneously or to provide a differential temperature measurement.
  • Programmable Temperature Thresholds: Users can set high and low temperature thresholds, which, when crossed, will trigger alarms or fan control responses.
  • Automatic Fan Speed Control: The device can control the speed of one or more fans based on the temperature data it collects, ensuring optimal cooling performance and noise reduction.
  • Versatile Voltage Range: It operates over a wide supply voltage range, accommodating various system power requirements.
  • Standby Mode: The IC includes a standby mode for power-saving purposes, reducing power consumption when full operation is not required.

Applications

The TC620HCOA is ideal for applications that require reliable and automated thermal management. It is commonly used in:

  • Computer systems and servers for CPU and GPU temperature monitoring and cooling.
  • Telecommunications equipment to prevent overheating in high-performance components.
  • Industrial control systems where temperature regulation is critical for process stability.
  • Consumer electronics that need efficient thermal management to ensure longevity and performance.

Technical Specifications

The TC620HCOA operates over a temperature range of -40°C to +125°C, offering high-precision temperature monitoring. It comes in a small-outline 8-pin package, making it suitable for space-constrained applications. The device communicates through a simple interface, making it easy to integrate into existing systems.

With its combination of accuracy, flexibility, and ease of use, the TC620HCOA from Microchip Technology is an excellent choice for designers looking to implement advanced thermal management solutions in their electronic systems.

You May Also Be Interested in

Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Need more? Email Us
Texas Instruments
DUAL TRIP TEMPERATURE SWITCH / Thermostat Programmable Active Low Open Drain
Lowest to $1.1143
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT PROG ACTIVE LOW 8DIP / Thermostat Programmable Active Low Push-Pull 8-PDIP
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 65DEGC ACTV LOW 8MSOP / Thermostat 65°C Active Low 8-MSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess