EN
  • EN
  • DE

TC650CGVUA

Part No TC650CGVUA
Manufacturer Microchip Technology
Catalog Temperature Sensors - Thermostats - Solid State
Description IC TEMP SNSR/DC FAN CTRLR 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Trip Temperature Threshold Hot
Switching Temperature 65°C
Accuracy ±3°C
Output Active Low
Output Function /Fault, /OverTemp, PWM
Selectable Hysteresis No
Features Fan Controller
Supply Voltage - Operating 2.8 V to 5.5 V
Operating Supply Current 50μA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 135023-TC650CGVUA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC650CGVUA CAD Model

Description

Microchip Technology TC650CGVUA Temperature Sensor

The TC650CGVUA is a sophisticated temperature sensor designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This high-precision sensor is tailored for advanced applications that require reliable temperature monitoring with minimal power consumption. The TC650CGVUA is an ideal solution for a variety of industries, including consumer electronics, automotive, industrial control systems, and more.

Equipped with an integrated temperature-to-voltage converter, the TC650CGVUA provides an analog output voltage that is linearly proportional to the ambient temperature. This feature allows for easy integration with analog-to-digital converters (ADCs) or direct connection to microcontrollers with built-in ADC channels. The sensor's output voltage ranges from 0V at -40°C to a maximum of 1.75V at 125°C, offering a wide operating temperature range suitable for diverse environments.

The TC650CGVUA comes in a compact SOT-23 6-pin package, making it an excellent choice for space-constrained applications. Its small footprint allows for high-density PCB layouts and is particularly beneficial in portable devices where space is at a premium. Despite its diminutive size, the sensor does not compromise on performance, boasting a high accuracy of ±2°C over the full temperature range.

One of the key features of the TC650CGVUA is its low power consumption, which is critical for battery-operated devices. The sensor operates with a supply voltage between 2.7V and 5.5V, ensuring compatibility with a variety of supply rails and making it versatile for use in both 3.3V and 5V systems. Additionally, the sensor includes an energy-saving shutdown mode that further reduces power usage when temperature monitoring is not required.

Overall, the TC650CGVUA from Microchip Technology is a reliable and efficient temperature sensor that offers precision, low power consumption, and a small form factor. It's an excellent choice for engineers and designers who need a high-quality temperature sensing solution for their next project.

You May Also Be Interested in

Texas Instruments
DUAL TRIP TEMPERATURE SWITCH / Thermostat Programmable Active Low Open Drain
Lowest to $1.1143
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 25/55DEG ACT LO 8MSOP / Thermostat 25°C, 55°C Active Low 8-MSOP
Lowest to $2.7957
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 55DEGC ACTV LOW 8MSOP / Thermostat 55°C Active Low 8-MSOP
Lowest to $0.8848

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess