EN
  • EN
  • DE

TC7107CPL

Part No TC7107CPL
Manufacturer Microchip Technology
Catalog PMIC - Display Drivers
Description IC ADC 3 1/2DGT LED DVR 40-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Display Type LED
Configuration 7 Segment
Digits or Characters A/D 3.5 Digits
Operating Supply Current 800μA
Supply Voltage - Operating 5V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 40-PDIP
Win Source Part Number 131909-TC7107CPL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC7107CPL CAD Model

Description

Microchip Technology TC7107CPL Product Overview

The TC7107CPL is a high-performance, low-power, 3½ digit analog-to-digital converter (ADC) from Microchip Technology. This integrated circuit (IC) is designed to offer precise digital representation of analog signals, making it an ideal choice for a wide range of applications that require digital display of system parameters, such as in multimeters, temperature measurement, and process control systems.

One of the key features of the TC7107CPL is its ability to directly drive a liquid crystal display (LCD), providing users with a convenient and clear visual output. The IC is capable of displaying readings up to ±1999, which means it can measure and present signals from 0V to full-scale reading with excellent accuracy and stability.

The TC7107CPL operates with a dual-slope integration method that ensures noise rejection and delivers consistent results even in the presence of power supply variations and surrounding noise. This is particularly important for applications that are sensitive to electrical interference or are deployed in electrically noisy environments.

Key Specifications:

  • Direct LCD Drive Capability: Simplifies design by eliminating the need for additional components to interface with a display.
  • Low Power Consumption: Ideal for battery-operated and portable applications, ensuring longer operation time.
  • High Accuracy: Offers a resolution of 3½ digits, providing precise measurement and display of analog values.
  • Auto-Zeroing Feature: Reduces offset errors, thereby enhancing measurement accuracy.
  • True Differential Inputs: Enhances common-mode rejection and allows for flexible input signal configurations.

The TC7107CPL also includes additional features such as polarity indication for negative signals and overrange indication. It is available in a 40-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting, making it easy to integrate into a wide variety of systems.

Overall, the TC7107CPL from Microchip Technology is a robust and reliable choice for designers seeking to incorporate a versatile and precise ADC with an integrated LCD driver into their systems. Its combination of high accuracy, low power consumption, and ease of use makes it a valuable component for any precision measurement application.

You May Also Be Interested in

Silicon Labs
IC DRVR 128 SEGMENT 48TQFP / LCD Driver 48-TQFP (7x7)
Lowest to $5.8209
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED FFC / Driver
Need more? Email Us
Freescale Semiconductor - NXP
LCD DRIVER / LCD Driver 40-VSO
Lowest to $25.9634
Nisshinbo Micro Devices Inc.
IC LCD DRIVER QFP52-A2
Lowest to $3.8577
ON Semiconductor
IC DRVR 75 SEGMENT 48SQFP / LCD Driver 48-SQFP (7x7)
Lowest to $38.0180
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6471
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess