EN
  • EN
  • DE

TC74A1-5.0VCT

Part No TC74A1-5.0VCT
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP I2C/SMBUS SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -40°C to 125°C
Output Type I²C/SMBus
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 7 b
Features Standby Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Testing Conditions 25°C to 85°C (0°C to 125°C)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 092128-TC74A1-5.0VCT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74A1-5.0VCT CAD Model

Description

Microchip Technology's TC74A1-5.0VCT Digital Temperature Sensor

The TC74A1-5.0VCT is a precision digital temperature sensor engineered by Microchip Technology, a leader in microcontroller and analog semiconductors. This sensor provides a digital temperature reading indicative of the ambient temperature of its environment, making it an ideal component for thermal management applications within electronic systems.

Operating from a 5V supply, this sensor is designed to detect temperatures ranging from -40°C to +125°C with an accuracy of ±2°C. It communicates temperature data to a microcontroller or processor through a simple I2C/SMBus compatible serial interface, which makes it easy to integrate into various systems without the need for complex programming or additional signal conditioning.

The TC74A1-5.0VCT comes in a compact 5-pin SOT-23 package, which is highly beneficial for space-constrained applications. Its low power consumption makes it suitable for battery-operated devices, as it only requires a maximum of 200 µA during active conversions and a mere 5 µA in standby mode.

Key features of the TC74A1-5.0VCT include:

  • Temperature Range: Capable of measuring temperatures from -40°C to +125°C.
  • Accuracy: Provides a high accuracy of ±2°C ensuring reliable temperature readings.
  • Supply Voltage: Designed for a 5V power supply, fitting a wide range of electronic applications.
  • Interface: Easy-to-use I2C/SMBus serial interface for communication with most microcontrollers.
  • Low Power: Energy-efficient operation with low active and standby current consumption.
  • Package: Available in a small SOT-23 package, perfect for designs where space is at a premium.
  • Applications: Ideal for thermal protection and management in computer peripherals, consumer electronics, and industrial systems.

Whether you're developing a sophisticated climate control system, monitoring temperatures within computing hardware, or ensuring the thermal stability of battery-operated devices, the TC74A1-5.0VCT provides a reliable and straightforward solution for your temperature sensing needs. Its ease of integration, coupled with Microchip's reputation for quality, makes it a go-to choice for designers and engineers seeking efficient thermal monitoring in their electronic designs.

You May Also Be Interested in

Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6526 $58.7340
220+ $0.5359 $117.8980
335+ $0.5186 $173.7310
460+ $0.5024 $231.1040
600+ $0.4851 $291.0600
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess