EN
  • EN
  • DE

UCC2580DTR-1

Part No UCC2580DTR-1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FWRD CONV 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Forward Converter
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 8.5 V to 16 V
Frequency - Switching 400kHz
Duty Cycle (Max) 66%
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Ramp, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 1115646-UCC2580DTR-1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2580DTR-1 CAD Model

Description

Product Overview: Texas Instruments UCC2580DTR-1

The Texas Instruments UCC2580DTR-1 is a state-of-the-art controller IC designed for advanced power supply systems. This innovative component is part of TI's UCC2580x series, which is well-regarded for its efficiency and reliability in managing and optimizing power conversion processes. The UCC2580DTR-1 is specifically engineered to handle a wide range of applications, from industrial power supplies to telecommunications and server power systems.

Key Features

  • Wide Input Voltage Range: The UCC2580DTR-1 can accommodate a broad spectrum of input voltages, making it versatile for various power supply configurations.
  • High-Efficiency Operation: This controller is designed to maximize efficiency, reducing energy waste and heat generation, which is crucial for maintaining system reliability and longevity.
  • Advanced Control Methodologies: It incorporates sophisticated control mechanisms such as peak current mode control, which provides excellent transient response and simplifies loop compensation.
  • Integrated Protections: The device includes a suite of protection features, such as overcurrent, overvoltage, and thermal shutdown, to safeguard the power system against potential damage.
  • Adjustable Switching Frequency: Users can set the switching frequency according to their specific application needs, offering flexibility in design optimization.
  • Soft-Start Capability: The UCC2580DTR-1 is equipped with soft-start functionality to minimize inrush current during startup, enhancing the overall stability of the power supply.

Applications

The versatility and robustness of the UCC2580DTR-1 make it suitable for a wide array of applications, including:

  • AC/DC Converters
  • Isolated and Non-Isolated Power Supplies
  • DC/DC Converters
  • Telecommunications Equipment
  • Industrial Systems
  • Servers and Networking Equipment

Package and Availability

The UCC2580DTR-1 is available in a TSSOP-14 (Thin Shrink Small Outline Package) that offers a compact footprint for space-constrained applications. Its tape and reel packaging facilitates efficient assembly for high-volume production. Texas Instruments provides comprehensive technical support and documentation, making the integration of UCC2580DTR-1 into your power system design a seamless experience.

With its combination of performance, flexibility, and protection features, the Texas Instruments UCC2580DTR-1 is an excellent choice for designers looking to enhance their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5623 $53.4345
35+ $2.9230 $102.3050
53+ $2.8316 $150.0748
73+ $2.7403 $200.0419
95+ $2.6489 $251.6455
127+ $2.3749 $301.6123
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess