EN
  • EN
  • DE

CAP1166-1-BP-TR-DCC

Part No CAP1166-1-BP-TR-DCC
Manufacturer Microchip Technology
Catalog Interface - Sensor, Capacitive Touch
Description IC TOUCH SENSOR 6CH 20QFN 4X4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Type Buttons
Proximity Detection Yes
Number of Inputs 6
LED Driver Channels 6
Interface I2C, SMBus, SPI
Voltage - Supply 3V ~ 3.6V
Current - Supply 500µA
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Ultra Librarian 3D Model Ultra Librarian CAP1166-1-BP-TR-DCC CAD Model

You May Also Be Interested in

Azoteq (Pty) Ltd
CAPACITIVE TOUCH SENSOR
Need more? Email Us
Microchip Technology
3 CHANNEL TOUCH CONTROLLER, GPIO
Lowest to $1.9904
Microchip Technology
IC PROXIMITY DETECTOR 20SSOP
Lowest to $1.7463
Microchip Technology
IC TOUCH SENSOR CAP 3CH 8SOIC
Lowest to $1.5133
Azoteq (Pty) Ltd
4 CHANNEL MUTUAL/SELF-CAPACITIVE
Need more? Email Us
Microchip Technology
IC PROXIMITY DETECTOR 20UQFN
Lowest to $3.4316
Microchip Technology
Lowest to $2.9105
Microchip Technology
IC TOUCH SENSOR CAP 6CH 14SOIC
Lowest to $1.5096
Azoteq (Pty) Ltd
6 CHANNEL SELF/MUTUAL/INDUCTIVE
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess