EN
  • EN
  • DE

TC74A5-5.0VCTTR

Part No TC74A5-5.0VCTTR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -
Output Type I²C/SMBus
Voltage - Supply 2.7V ~ 5.5V
Resolution 7 b
Features Standby Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Test Condition 25°C ~ 85°C (0°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TC74
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1375607-TC74A5-5.0VCTTR
Ultra Librarian 3D Model Ultra Librarian TC74A5-5.0VCTTR CAD Model

Description

Product Overview: TC74A5-5.0VCTTR from Microchip Technology

The TC74A5-5.0VCTTR is a high-precision digital temperature sensor from Microchip Technology, designed to provide accurate temperature monitoring with an I2C interface for easy integration into a wide range of electronic systems. This tiny, yet powerful device is encapsulated in a 5-pin SOT-23 package, making it ideal for space-constrained applications.

Key Features:

  • Temperature Sensing: The TC74A5-5.0VCTTR offers a temperature sensing range from -40°C to +125°C, with an accuracy of ±2°C, ensuring reliable performance across a broad range of operating conditions.
  • Digital Interface: It features an I2C bus interface, which allows for easy communication with microcontrollers and other digital systems, facilitating seamless integration and data retrieval.
  • Low Power Consumption: Designed for efficiency, this sensor has a low operating current of just 200 µA (typical) and a standby current of 0.5 µA (typical), making it suitable for battery-powered or energy-sensitive applications.
  • Supply Voltage: The device operates at a single supply voltage of 5.0V, compatible with many standard logic levels and supply rails.
  • Programmable Resolution: The sensor provides a programmable resolution for the temperature readings, allowing users to optimize the trade-off between resolution and conversion time as per their application needs.

Applications:

The TC74A5-5.0VCTTR is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial Systems
  • Consumer Electronics
  • Computer Peripheral Devices
  • Environmental Monitoring Systems
  • Thermal Management and Protection Circuits

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the TC74A5-5.0VCTTR is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance for critical applications. With its compact form factor, ease of use, and precision, the TC74A5-5.0VCTTR is an excellent choice for designers looking to incorporate temperature monitoring and control into their systems.

You May Also Be Interested in

Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $11.8466
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess