EN
  • EN
  • DE

TC74A6-5.0VCTTRG

Part No TC74A6-5.0VCTTRG
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C SOT23-5 / Temperature Sensor Digital, Local -40°C ~ 125°C 7 b SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type I²C/SMBus
Voltage - Supply 2.7V ~ 5.5V
Resolution 7 b
Features Standby Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Test Condition 25°C ~ 85°C (0°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TC74
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345210-TC74A6-5.0VCTTRG
Ultra Librarian 3D Model Ultra Librarian TC74A6-5.0VCTTRG CAD Model

Description

Microchip Technology's TC74A6-5.0VCTTRG Temperature Sensor

The TC74A6-5.0VCTTRG is a precision digital temperature sensor from Microchip Technology, designed to offer a seamless and efficient way to monitor temperature in various electronic applications. This sensor is part of Microchip's TC74 series and is specifically engineered to provide accurate temperature readings with a minimal interface requirement.

Key Features:

  • Temperature Range: The device is capable of measuring temperatures from -40°C to +125°C, making it suitable for a wide range of environments and applications.
  • Accuracy: It offers an accuracy of ±2°C, ensuring reliable temperature readings for critical applications.
  • Supply Voltage: Operating at 5.0V, the TC74A6-5.0VCTTRG is optimized for systems that run on standard 5V power supplies.
  • Digital Interface: The sensor communicates via a two-wire, I2C-compatible serial interface, which allows for easy integration into most microcontroller-based systems without the need for additional components.
  • Low Power Consumption: It is designed for low power consumption, making it ideal for battery-powered or power-sensitive applications.
  • Package: The sensor comes in a small 5-pin SOT-23 package, which is suitable for space-constrained applications.
  • Temperature Resolution: It provides a resolution of 1°C, allowing for fine-grained temperature monitoring.

Applications:

The TC74A6-5.0VCTTRG is versatile and can be used in various applications, including:

  • Consumer Electronics
  • Industrial Systems
  • Computer Peripherals
  • Environmental Monitoring
  • Thermal Management and Protection Systems

With its compact form factor and precision temperature sensing, the TC74A6-5.0VCTTRG from Microchip Technology is an excellent choice for designers and engineers looking to incorporate reliable temperature monitoring into their systems. Whether it's for thermal protection, environmental control, or system diagnostics, this sensor stands out with its ease of use and integration, making it a valuable component in a multitude of applications.

You May Also Be Interested in

Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess