EN
  • EN
  • DE

TMS320VC5441AZGU

Part No TMS320VC5441AZGU
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED POINT 169BGA / DSP Fixed-Point 16bit 133MHz 532MIPS 169-Pin BGA MICROSTAR Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C54x
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP
Clock Rate 133MHz
Non-Volatile Memory External
On-Chip RAM 1.25MB
Voltage - I/O 3.30V
Voltage - Core 1.60V
Operating Temperature Range -40°C ~ 100°C (TC)
Mounting SMD
Package 169-LFBGA
Manufacturer Package 169-BGA MicroStar (12x12)
Win Source Part Number 797620-TMS320VC5441AZGU
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320VC5441
Introduction Date February 24, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320VC5441AZGU CAD Model

Description

The TMS320VC5441AZGU is a highly integrated, high-performance digital signal processor (DSP) from Texas Instruments (TI), designed to meet the rigorous demands of advanced digital signal processing applications. This processor is part of TI's TMS320C5000™ DSP family, which is renowned for its low power consumption and efficient processing capabilities.

Featuring a fixed-point architecture, the TMS320VC5441AZGU operates at a frequency of up to 200 MHz, providing a balance of performance and power that is ideal for a variety of applications, including telecommunications, audio processing, industrial control systems, and more. It is equipped with a rich set of peripherals and interfaces that facilitate easy integration into system designs. These include I2C, SPI, UART, and McBSP (Multichannel Buffered Serial Port) for flexible communication options.

The processor boasts a large on-chip memory, including a 256K-byte zero-wait state SRAM, which enhances overall system performance by reducing the need for external memory components. Additionally, the TMS320VC5441AZGU supports a variety of external memory interfaces, allowing designers to expand the system memory according to their application needs.

The device's dual-core architecture consists of two independent C54x DSP cores, each with its own control and arithmetic logic units. This dual-core design enables simultaneous processing of multiple tasks or algorithms, significantly improving throughput for complex signal processing tasks. For increased functionality, the TMS320VC5441AZGU also includes an on-chip Viterbi accelerator, which is optimized for error correction algorithms commonly used in communication systems.

Texas Instruments provides comprehensive support for the TMS320VC5441AZGU, including development tools, software libraries, and reference designs to assist developers in bringing their products to market quickly. The combination of powerful DSP cores, extensive on-chip resources, and robust support makes the TMS320VC5441AZGU a versatile and efficient solution for a wide array of signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess