EN
  • EN
  • DE

TC7660MJA

Part No TC7660MJA
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP INV 20MA 8CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Ratiometric
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.5V
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) -Vin, 2Vin
Output Current 20mA
Frequency - Switching 10kHz
Synchronous Rectifier No
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Through Hole
Case / Package 8-CERDIP
Win Source Part Number 047909-TC7660MJA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC7660MJA CAD Model

Description

Microchip Technology's TC7660MJA - Charge Pump DC-DC Converter

The TC7660MJA is a versatile charge pump voltage converter developed by Microchip Technology. Designed for precision and efficiency, this device is capable of converting a +1.5V to +10V input to a corresponding -1.5V to -10V output. The TC7660MJA is a member of the industry-acclaimed TC7660 series, known for their reliability and performance in a variety of applications.

This device is particularly suitable for battery-powered and low-power electronics where extending the operational life is crucial. It can be found in applications ranging from portable devices to instrumentation and digital circuits that require a negative voltage supply.

The TC7660MJA offers a no-load quiescent current of 120 µA and an operational current of 4 mA, striking a balance between power conservation and performance. Its high-frequency operation at 10 kHz minimizes the need for large external capacitors, thus reducing the overall footprint and cost of the circuit design.

Key features of the TC7660MJA include:

  • High conversion efficiency
  • Low power operation
  • Oscillator frequency: 10 kHz
  • Low external component count
  • Wide input voltage range: +1.5V to +10V
  • Extended temperature range: -55°C to +125°C
  • Hermetically sealed package for enhanced reliability

With its robust design, the TC7660MJA is encapsulated in a hermetic package, ensuring its performance in harsh environments and making it a reliable choice for military and aerospace applications that demand high reliability and extended operating temperatures.

Engineers and designers looking for a compact, efficient, and reliable solution for generating a negative voltage rail will find the TC7660MJA from Microchip Technology an exemplary choice. Its integration into your next project can lead to a streamlined design process, cost savings, and a product that stands the test of time and performance expectations.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess