EN
  • EN
  • DE

TCM809REB713

Part No TCM809REB713
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description 3-Pin Microcontroller Reset Monitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Microchip Technology
Win Source Part Number 215424-TCM809REB713
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCM809REB713 CAD Model

Description

The TCM809REB713 from Microchip Technology is a robust voltage supervisor device designed to enhance the reliability of your microcontroller-based applications. This compact component is a vital part of any power management system, ensuring that your electronic devices operate within safe voltage thresholds.

Key Features:

  • Precision Monitoring: The TCM809REB713 offers precise monitoring of the system's voltage levels, with a factory-trimmed threshold for detecting under-voltage conditions. This helps in preventing system failures due to power irregularities.
  • Reset Signal Generation: Upon detecting an out-of-tolerance condition, the device generates a reset signal, which holds the microcontroller in a reset state for a minimum of 140ms, ensuring the system has sufficient time to stabilize.
  • Low Power Consumption: Designed to operate with minimal power consumption, this voltage supervisor is an excellent choice for battery-powered and portable devices, where power efficiency is crucial.
  • High Accuracy: The reset threshold voltage has a high accuracy of ±1.5%, which provides reliable monitoring and enhances the overall stability of the system.
  • Wide Operating Voltage Range: The device supports an operating voltage range from 1.0V to 5.5V, accommodating a broad spectrum of applications and power supply configurations.
  • Compact SOT-23 Packaging: The TCM809REB713 comes in a small SOT-23-3 package, making it suitable for space-constrained applications without compromising performance.

Applications:

The versatility of the TCM809REB713 voltage supervisor allows it to be integrated into a wide array of applications, including:

  • Portable Electronics
  • Embedded Systems
  • Automotive Electronics
  • Medical Devices
  • Industrial Controls
  • IoT Devices

With its ability to provide a reliable reset signal and monitor voltage levels accurately, the TCM809REB713 from Microchip Technology is an essential component for any design that demands high system uptime and protection against power-related anomalies.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess