EN
  • EN
  • DE

TMEBX741D

Part No TMEBX741D
Manufacturer Microchip Technology
Catalog RF Evaluation and Development Kits, Boards
Description KIT DEMO FOR U3741BM/U2741B
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
Type Transmitter, Receiver
For Use With/Related Products U3741BM, U2741B
Supplied Contents Board(s)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8471.41.0150
Win Source Part Number 532271-TMEBX741D
Ultra Librarian 3D Model Ultra Librarian TMEBX741D CAD Model

Description

Microchip Technology TMEBX741D - High-Performance Embedded Controller

The TMEBX741D is a state-of-the-art embedded controller from Microchip Technology, designed to cater to a wide range of high-performance industrial and commercial applications. This robust module is built with precision engineering and integrates cutting-edge features to deliver exceptional performance, reliability, and flexibility.

Key Features:

  • Powerful Processing: At the heart of the TMEBX741D lies a high-speed processor that ensures smooth and efficient handling of complex tasks. This makes it suitable for demanding applications that require quick data processing and real-time operations.
  • Advanced Connectivity: The device boasts a comprehensive set of connectivity options, including USB, Ethernet, and serial interfaces. This allows for easy integration with various peripherals and networks, ensuring seamless communication and data transfer.
  • Robust Memory Architecture: With an ample amount of onboard memory, the TMEBX741D can store significant amounts of data and code. This memory is also optimized for high-speed access, which is critical for applications that require quick retrieval and storage of information.
  • Low Power Consumption: Despite its powerful capabilities, the TMEBX741D is designed to be energy efficient. This makes it an ideal choice for battery-powered or energy-sensitive applications where power consumption is a critical factor.
  • Durable Design: Engineered to withstand harsh industrial environments, the TMEBX741D is built with a rugged design that can resist extreme temperatures, vibrations, and shocks. This ensures long-term reliability and stability in challenging conditions.
  • Customizable: Microchip Technology understands that one size does not fit all. Therefore, the TMEBX741D is designed to be highly customizable, allowing developers to tailor it to their specific application needs.

Applications:

The versatility of the TMEBX741D makes it an excellent choice for a variety of applications, including industrial automation, medical devices, smart energy systems, and advanced communication equipment. Its robust feature set ensures that it can meet the demands of any high-performance embedded system.

Conclusion:

The TMEBX741D from Microchip Technology is more than just a component; it's a comprehensive solution for complex embedded systems. With its powerful processor, extensive connectivity, and customizable features, it stands out as a top choice for engineers and developers looking to push the boundaries of what's possible in embedded technology.

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR MABA-009594-CF18A
Need more? Email Us
MACOM Technology Solutions
GTVA101K42EV DEVELOPMENT BOARD
Need more? Email Us
MACOM Technology Solutions
CGHV40100F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASWSS0192TR-3000
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.4-3.6 GHZ EVALUATION
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAVSS0005TR-3000
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASW-007921-TR300
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-010245-CT116
Need more? Email Us
MACOM Technology Solutions
0.02-6.0GHZ, AMP W/ CMPA0060002F
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess