EN
  • EN
  • DE

TN0106N3-G-P003

Part No TN0106N3-G-P003
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 350MA TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 8 Weeks
Features N-Channel 60 V 350mA (Tj) 1W (Tc) Through Hole TO-92-3
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Case / Package TO-92-3
Family Name TN0106
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900497-TN0106N3-G-P003
Ultra Librarian 3D Model Ultra Librarian TN0106N3-G-P003 CAD Model

Description

Microchip Technology TN0106N3-G-P003

The TN0106N3-G-P003 is a high-performance, N-channel enhancement-mode MOSFET transistor developed by Microchip Technology, a global leader in microcontroller and analog semiconductors. This product is designed to cater to a variety of applications, ranging from power management to switching circuits in consumer electronics, automotive, telecommunications, and industrial systems.

With its compact TO-92 package, the TN0106N3-G-P003 is optimized for low-power applications and offers a space-saving solution for printed circuit boards (PCBs). The device boasts a threshold voltage (V<sub>GS(th)) of 1.0V, which allows for low-voltage operation, making it suitable for battery-operated devices and portable applications. The drain-source voltage (V<sub>DS) is rated at 60V, and it can handle continuous drain currents (I<sub>D) of up to 500mA, which is sufficient for a wide range of light-load conditions.

One of the key features of the TN0106N3-G-P003 is its low on-resistance (R<sub>DS(on)), which ensures high efficiency and minimal power loss during operation. This characteristic is crucial for extending battery life in portable devices and reducing heat dissipation in sensitive electronic components. Additionally, the product is characterized by its fast switching speed, which is essential for high-frequency applications and contributes to better performance of the end product.

The TN0106N3-G-P003 is also known for its robustness and reliability. It is designed to withstand electrostatic discharge (ESD) events and features inherent ruggedness that protects against voltage transients and other electrical stresses. This makes it an ideal choice for industrial environments where electrical noise and surges are common.

In summary, the TN0106N3-G-P003 from Microchip Technology is a versatile and reliable component designed for efficiency and performance. Its low-voltage operation, high current capability, and fast switching speeds make it a go-to solution for designers looking to optimize their power management and switching applications.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5219 $52.1900
235+ $0.4282 $100.6270
365+ $0.4148 $151.4020
500+ $0.4015 $200.7500
645+ $0.3881 $250.3245
865+ $0.3479 $300.9335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess