EN
  • EN
  • DE

TN2106K1-G

Part No TN2106K1-G
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 280MA SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 280mA (Tj)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 1mA
Max Input Capacitance 50pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 360mW (Tc)
Maximum Rds On at Id,Vgs 2.5 Ohm @ 500mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 131367-TN2106K1-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TN2106K1-G CAD Model

Description

The TN2106K1-G from Microchip Technology is a high-performance N-Channel Power MOSFET designed for a variety of applications that require efficient power management. It is a testament to Microchip's commitment to providing state-of-the-art solutions for power control and switching. This MOSFET is suitable for both professional and hobbyist projects, where reliability and efficiency are paramount.

Key Features

  • Low On-Resistance: The TN2106K1-G boasts a low on-resistance, which translates to reduced power loss and improved efficiency during operation. This characteristic is crucial for applications that demand minimal energy waste.
  • High-Speed Switching: With its capacity for high-speed switching, this MOSFET is ideal for high-frequency applications, providing swift transitions that contribute to overall performance.
  • Gate Charge Optimization: The device is optimized for low gate charge, which minimizes the power required to turn the MOSFET on and off, further enhancing its efficiency.
  • Voltage Rating: The TN2106K1-G is rated for a drain-source voltage (Vds) of 60V, making it suitable for a wide range of power applications.
  • Current Capacity: It can handle continuous drain currents (Id) up to 1.7A, providing robust performance for various electronic circuits.
  • Thermal Performance: The MOSFET is encapsulated in a TO-92 package, known for its good thermal performance, ensuring stability and longevity even under high temperature operating conditions.
  • Lead-Free and RoHS Compliant: Adhering to environmental standards, the TN2106K1-G is lead-free and RoHS compliant, making it a responsible choice for eco-friendly electronics design.

Applications

The TN2106K1-G is versatile and can be used in a variety of applications, including:

  • Power management for portable devices
  • DC/DC converters
  • Motor control circuits
  • Switching regulators
  • Load switch applications
  • Power amplification

Whether you're designing a sophisticated industrial system or a simple DIY project, the TN2106K1-G N-Channel Power MOSFET from Microchip Technology offers the performance and reliability you need to ensure efficient and stable power control.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9313 $51.2215
135+ $0.7642 $103.1670
205+ $0.7403 $151.7615
280+ $0.7164 $200.5920
365+ $0.6926 $252.7990
485+ $0.6209 $301.1365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,818 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess