EN
  • EN
  • DE

TN2640K4-G

Part No TN2640K4-G
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 400V 500MA 3DPAK / Trans MOSFET N-CH Si 400V 0.5A 3-Pin(2+Tab) DPAK T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Reel package
Channel Type Type N
Technology MOSFET
Drain Source Voltage 400V
Current - Continuous Drain (Id) @ 25°C 500mA (Tj)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Vgs(th) (Maximum) @ Id 2V @ 2mA
Input Capacitance (Ciss) (Maximum) @ Vds 225pF @ 25V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 2.5W (Ta)
Rds On (Maximum) @ Id, Vgs 5 Ohm @ 500mA, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package TO-252, (D-Pak)
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 797690-TN2640K4-G
Popularity Medium
Supply and Demand Status Limited
Family Name TN2640K4
Introduction Date June 11, 1998
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian TN2640K4-G CAD Model

Description

Microchip Technology's TN2640K4-G Power MOSFET

The TN2640K4-G, from the renowned manufacturer Microchip Technology, is a high-performance Power MOSFET designed for a variety of applications requiring efficient power management and conversion. This robust component is particularly suitable for switching applications, where its fast switching speed and low on-state resistance ensure minimal power loss and heat generation.

Key Features:

  • High Blocking Voltage: With a drain-to-source voltage (V<sub>DS) of up to 240V, the TN2640K4-G can handle high voltage applications with ease, making it ideal for industrial and telecommunication systems.
  • Low On-Resistance: The device boasts a low R<sub>DS(on), which translates to reduced conduction losses and improved overall efficiency in circuits.
  • High Current Capability: It offers a continuous drain current (I<sub>D) of up to 4.5A, ensuring it can manage significant power levels for its size.
  • Enhanced Thermal Performance: The TN2640K4-G is encapsulated in a TO-252 (DPAK) package, which is known for its excellent thermal characteristics, allowing for better heat dissipation during operation.

Applications:

This Power MOSFET is versatile and can be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Management for Consumer Electronics
  • Motor Control Circuits
  • LED Lighting Systems
  • DC-DC Converters
  • Automotive and Battery-powered Systems

Reliability and Quality:

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The TN2640K4-G is no exception, providing designers with a reliable component that can withstand the rigors of demanding environments. Its compliance with RoHS standards also ensures that it is environmentally friendly, catering to the growing needs for sustainable electronic components.

Whether you're designing a new power circuit or looking to upgrade an existing system, the TN2640K4-G offers the performance, efficiency, and reliability that engineers and technicians trust from Microchip Technology.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5402 $55.4020
22+ $4.5459 $100.0098
35+ $4.4038 $154.1330
47+ $4.2617 $200.2999
61+ $4.1197 $251.3017
82+ $3.6935 $302.8670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess