EN
  • EN
  • DE

TS87C52X2-LCA

Part No TS87C52X2-LCA
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB OTP 40PDIL / MCU 8-bit 80C51 CISC 8KB EPROM 3.3V/5V 40-Pin PDIP Stick
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series 87C
Packaging Tube
Part Status Obsolete(EOL)
Core Processor 80C51
Core Size 8-Bit
Speed 30/20MHz
Connectivity UART/USART
Peripherals POR
Number of I/O 32
Program Memory Size 8KB (8K x 8)
Program Memory Type One Time Programmable(OTP)
RAM Size 256 x 8
Supply Voltage 2.7 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Package 40-DIP (0.600", 15.24mm)
Manufacturer Package 40-PDIL
Win Source Part Number 798453-TS87C52X2-LCA
Popularity Medium
Supply and Demand Status Balance
Family Name TS87C52X2
Introduction Date July 08, 1999
ECCN 3A991.a.2
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TS87C52X2-LCA CAD Model

Description

The TS87C52X2-LCA is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide array of applications requiring robust control and processing capabilities. This MCU is part of the 8051 family, which is renowned for its ease of use and reliability in the embedded systems market.

Key Features:

  • Core: 8-bit 8051 microcontroller core, which is an industry standard for simple yet effective control applications.
  • Speed: Enhanced with a fully static operation and a clock frequency of up to 40 MHz, providing high performance for critical tasks.
  • Memory: Equipped with 8KB of on-chip EPROM, allowing for ample space to store your application code and data.
  • I/O Ports: Features 32 programmable I/O lines, providing flexibility for interfacing with a variety of external devices and peripherals.
  • Timers: Includes three 16-bit timers/counters, which are invaluable for timing operations and event counting.
  • Serial Communication: Comes with a full-duplex enhanced UART for serial communication, supporting a range of protocols for data transfer.
  • Interrupts: Supports a robust interrupt structure with 9 sources and 4 priority levels, ensuring responsive and prioritized interrupt handling.
  • Power-saving Modes: Offers two power-saving modes, Idle and Power-down, to optimize power consumption for battery-powered or energy-sensitive applications.

Applications:

The versatility of the TS87C52X2-LCA makes it suitable for a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive systems
  • Consumer electronics
  • Telecommunications
  • Home appliances

Package and Quality:

The TS87C52X2-LCA is available in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, ensuring a compact footprint while still offering sufficient I/O capabilities. Microchip Technology is committed to delivering high-quality products, and this MCU is no exception, going through rigorous testing and quality assurance processes to guarantee performance and reliability.

With its robust feature set and adherence to the 8051 microcontroller legacy, the TS87C52X2-LCA from Microchip Technology stands out as a reliable choice for designers looking to implement a cost-effective yet powerful MCU solution in their products.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess