EN
  • EN
  • DE

U2043B-MY

Part No U2043B-MY
Manufacturer Microchip Technology
Catalog OEM Souring
Description Flashe AutoG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466627-U2043B-MY
Manufacturer Microchip Technology
Package Tube
Product Status Obsolete
Type Automotive, Flasher
Voltage - Supply 9V ~ 15V
Current - Supply 7mA
Dimming No
Operating Temperature -40°C ~ 95°C
Grade -
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-DIP
Ultra Librarian 3D Model Ultra Librarian U2043B-MY CAD Model

Description

The U2043B-MY is a specialized automotive flasher IC from Atmel, designed to manage signal lighting and emergency lighting in vehicles. This component incorporates flexibility with its programmable features, allowing customization for various vehicle requirements. It supports load detection, offers a wide operating voltage range, and includes failsafe mechanisms, ensuring reliable operation under diverse conditions. The U2043B-MY simplifies the design of automotive lighting systems by reducing the number of components required for implementation. Its robustness against voltage fluctuations and transient conditions makes it an indispensable component in the automotive industry, ensuring safety and compliance with automotive standards. Recognized for its high efficiency and reliability, the U2043B-MY is a go-to solution for developers focusing on automotive lighting systems with high performance and safety requirements.

You May Also Be Interested in

Microchip Technology
8bit MicroController
Lowest to $18.7687
Toshiba Semiconductor and Storage
8biTb Microprocessor
Need more? Email Us
Microchip Technology
8bit MicroController
Lowest to $11.7200
Microchip Technology
16-bit MicroControllers MCU 16 Bit MCU, 32KB Flash, 4KB RAM, 60 MHz
Need more? Email Us
STMicroelectronics
MCU G473 Arm Cortex-M4 128KB BGA-100 -40+ 125C
Need more? Email Us
Microchip Technology
MCU Arm 512K HS Flash 100-LQFP
Lowest to $111.8906
STMicroelectronics
MCU F103 Arm Cortex-M3 32KB LQFP-48
Lowest to $5.8620
Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB CSP Ind
Lowest to $1.3063
Microchip Technology
IC 16bit Single Chip Ethernet Controller
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess