EN
  • EN
  • DE

U4091BM-RFNG3Y

Part No U4091BM-RFNG3Y
Manufacturer Microchip Technology
Catalog Custom Parts (U - Z)
Description IC Prog Phone Audio Proc 44SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOP
Lead Free Lead Free
Max Operating Temperature 75 °C
Min Operating Temperature -25 °C
Mount Surface Mount
Number of Pins 44
Packaging Tape and Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1140906-U4091BM-RFNG3Y
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian U4091BM-RFNG3Y CAD Model

Description

Microchip Technology's U4091BM-RFNG3Y Overview

The U4091BM-RFNG3Y is a state-of-the-art integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is specifically tailored for advanced RF applications, offering a high level of integration to simplify design and enhance performance.

Key Features

  • High-Frequency Operation: The U4091BM-RFNG3Y is optimized for high-frequency radio applications, ensuring reliable performance in environments that demand fast signal processing and transmission.
  • Low Power Consumption: This device is engineered to operate with minimal power requirements, making it ideal for battery-powered or energy-sensitive systems.
  • Advanced Integration: The integration of multiple RF functions into a single chip reduces the need for external components, thereby minimizing the overall footprint and cost of the end product.
  • Robust Design: Built to withstand harsh conditions, the U4091BM-RFNG3Y maintains its performance over a wide temperature range and is resilient to common environmental challenges.

Applications

The versatility of the U4091BM-RFNG3Y makes it suitable for a broad array of applications. It is particularly well-suited for use in:

  • Wireless communication systems
  • RFID readers and tags
  • Telemetry and remote control units
  • Automotive electronics
  • Industrial automation

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The U4091BM-RFNG3Y is manufactured under stringent quality control standards, ensuring that each chip meets Microchip's rigorous reliability criteria. This commitment to quality makes the U4091BM-RFNG3Y a trusted component in critical and demanding applications.

Technical Support and Resources

Customers can access a wealth of resources, including datasheets, application notes, and design tools, to facilitate the integration of the U4091BM-RFNG3Y into their projects. Microchip's dedicated technical support team is also available to assist with any questions or challenges that may arise during the design, development, or deployment phases.

You May Also Be Interested in

Renesas Electronics America
Low Power Consumption J-FET Input Quad Operational Amplifier
Lowest to $1.7594
Panjit
Need more? Email Us
Inpaq
Need more? Email Us
Power-One
Lowest to $3.2640
Torex Semiconductor Ltd
Need more? Email Us
Texas Instruments
IC PFC CTR TRANS 45KHZ 16SOIC / PFC IC Discontinuous (Transition) 45kHz 16-SOIC
Lowest to $1.1336
Torex Semiconductor Ltd
Need more? Email Us
Rohm Semiconductor
Lowest to $24.4814
Coilcraft
Wideband RF transformer, SMT, RoHS
Lowest to $3.3293

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess