EN
  • EN
  • DE

XC9135M04CDR-G

Part No XC9135M04CDR-G
Manufacturer Torex Semiconductor Ltd
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1122164-XC9135M04CDR-G
Categories Custom Parts
Manufacturer Torex Semiconductor Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC9135M04CDR-G CAD Model

Description

The XC9135M04CDR-G is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor Ltd. This highly integrated power management IC is designed to provide efficient and stable voltage regulation for a variety of electronic devices. Its compact size and advanced features make it suitable for applications where space and performance are critical.

Applications:

  • Portable Devices: Powers microprocessors, memory, and other components in smartphones, tablets, and wearables.
  • IoT Devices: Provides efficient power management for sensors, microcontrollers, and communication modules in Internet of Things applications.
  • Wireless Modules: Regulates voltage for RF transceivers and other wireless communication components.
  • Digital Cameras: Powers image sensors, processors, and other critical components.
  • Power Banks: Provides efficient voltage conversion for charging portable devices.

Features:

  • Synchronous Rectification: Improves efficiency by using MOSFETs instead of diodes for rectification.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Compact Package: Small footprint allows for use in space-constrained applications.
  • Overcurrent Protection: Protects the device and the load from damage due to excessive current.
  • Soft-Start Function: Prevents inrush current during startup.

Benefits:

  • High Efficiency: Reduces power loss and extends battery life in portable devices.
  • Stable Voltage Regulation: Provides a consistent and reliable power supply for sensitive electronic components.
  • Simplified Design: Integrated features reduce the number of external components required.
  • Enhanced System Protection: Overcurrent protection and other safety features prevent damage to the device and the load.
  • Versatile Applications: Suitable for a wide range of electronic devices and systems.

Additional Details:

The XC9135M04CDR-G typically operates with an input voltage range of 2.5V to 5.5V and provides a fixed output voltage of 0.4V. It has a switching frequency of typically 2.0 MHz. The device uses a PWM/PFM control scheme to optimize efficiency over a wide load range. It is available in a small package size, such as DFN or SOT-25. Datasheets should be consulted for the exact specifications and application details.

You May Also Be Interested in

Schneider Electric
INDUCTIVE PROXIMITY SENSORS XS, / Inductive Proximity Sensor 2.362" (60mm) IP67 Module
Need more? Email Us
Union Semiconductor
4 BIT BIDIRECTIONAL TRANSLATOR / Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 14-QFN (3.5x3.5)
Lowest to $0.3965
Panjit
Need more? Email Us
Texas Instruments
IC PFC CTR TRANS 45KHZ 16SOIC / PFC IC Discontinuous (Transition) 45kHz 16-SOIC
Lowest to $1.1336
Torex Semiconductor Ltd
Lowest to $0.7725
Fenghua Electronics
Lowest to $0.0030
VersaSense
V-Series Valve, Pneumatic, Pressure Pilot, Spring Return, Two-Inlet 3-Way Selector, 1/2" Body Size, Subplate...
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.5V 200MA SSOT24 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24
Lowest to $0.2329
XFMRS Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess