EN
  • EN
  • DE

UMD2N TN

Part No UMD2N TN
Manufacturer Rohm Semiconductor
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1121313-UMD2N TN
Categories Custom Parts
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UMD2N TN CAD Model

Description

The UMD2N TN is a dual NPN small signal transistor manufactured by Rohm Semiconductor. It is designed for various general-purpose amplification and switching applications. Its small size and dual transistor configuration make it ideal for space-constrained designs where multiple transistors are required.

Applications:

  • Amplification: Used in small signal amplifier circuits.
  • Switching: Employed in low-current switching applications.
  • Inverter Circuits: Can be used in basic inverter designs.
  • Driver Stages: Used as a driver for higher current devices.
  • Digital Logic: Suitable for basic digital logic gates.

Features:

  • Dual NPN Transistors: Contains two NPN transistors in a single package.
  • Low Saturation Voltage: Minimizes voltage drop when the transistor is fully on.
  • High Current Gain (hFE): Provides good amplification characteristics.
  • Small Package: SOT-363 (SC-88) package for space-saving designs.
  • Surface Mount Device (SMD): Designed for automated assembly.

Benefits:

  • Space Saving: Dual transistors in one package reduce board space requirements.
  • Simplified Design: Integrates two transistors, simplifying circuit layout.
  • High Performance: Provides reliable amplification and switching performance.
  • Automated Assembly: Surface mount package is suitable for automated assembly lines.
  • Cost-Effective: Provides a cost-effective solution for dual transistor applications.

Additional Details: The UMD2N TN is commonly used in mobile devices, portable electronics, and other applications where board space is limited. The SOT-363 package offers good thermal performance for its size. It is important to refer to the datasheet for specific electrical characteristics and recommended operating conditions. Proper biasing is necessary to achieve optimal performance in amplifier circuits. This transistor is suitable for both analog and digital applications that require small signal amplification or switching. Careful attention to soldering techniques is essential when working with surface mount components to ensure reliable connections.

You May Also Be Interested in

Vishay
DIODE GEN PURP 600V 2A DO214AA / Diode Standard 600 V 2A Surface Mount DO-214AA (SMB)
Lowest to $0.2725
Power-One
Lowest to $3.2640
Texas Instruments
IC PWR DRIVER NPN 1:1 16SOIC / Power Switch/Driver 1:1 NPN 500mA 16-SOIC
Lowest to $0.4124
Fenghua Electronics
Lowest to $0.0030
Panjit
Need more? Email Us
Renesas Electronics America
Low Power Consumption J-FET Input Quad Operational Amplifier
Lowest to $1.7594
Foxconn Optical Interconnect Technology, Inc.
Conn Mini Usb B Type Rcp 5 Pos 0.8MM Sol
Lowest to $2.6114
Panjit
Need more? Email Us
Schneider Electric
INDUCTIVE PROXIMITY SENSORS XS, / Inductive Proximity Sensor 2.362" (60mm) IP67 Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4814 $73.4442
6+ $20.0878 $120.5268
9+ $19.4594 $175.1346
13+ $18.8323 $244.8199
16+ $18.2040 $291.2640
22+ $16.3213 $359.0686
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,990 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess