EN
  • EN
  • DE

U9280M-027L-TKQW

Part No U9280M-027L-TKQW
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 20SSOP / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Base Product Number U9280M
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 1072740-U9280M-027L-TKQW
Ultra Librarian 3D Model Ultra Librarian U9280M-027L-TKQW CAD Model

Description

Microchip Technology's U9280M-027L-TKQW: A Robust Microcontroller Solution

The U9280M-027L-TKQW is a state-of-the-art microcontroller produced by Microchip Technology, renowned for its high-performance and reliability in a wide range of applications. This microcontroller is designed to cater to the needs of modern electronic systems, offering a perfect blend of power efficiency and processing capabilities.

At the heart of the U9280M-027L-TKQW lies an advanced core that is capable of executing instructions with remarkable speed and efficiency. This enables the device to handle complex tasks with ease, making it an ideal choice for industries that require precise control and fast processing, such as automotive, industrial automation, and smart home systems.

The microcontroller is equipped with an array of features that include multiple communication interfaces, which allow for seamless integration with other components and peripheral devices. With support for protocols such as SPI, I2C, and UART, the U9280M-027L-TKQW ensures a versatile and flexible design approach, enabling it to adapt to various communication requirements.

Furthermore, the U9280M-027L-TKQW boasts a robust set of I/O options, providing designers with the flexibility to connect a wide array of sensors, actuators, and other electronic components. This versatility is crucial for developing complex systems that require a multitude of input and output configurations.

In terms of memory, the U9280M-027L-TKQW comes with ample storage solutions for both program code and data. Its integrated memory architecture is designed to optimize speed and reliability, ensuring that applications run smoothly and without interruption.

Microchip Technology has also placed a strong emphasis on power management within the U9280M-027L-TKQW, incorporating features that minimize power consumption during idle periods and enhance battery life in portable applications. This makes the microcontroller an excellent choice for energy-sensitive applications where efficiency is paramount.

Overall, the U9280M-027L-TKQW from Microchip Technology represents a superior microcontroller solution that delivers performance, flexibility, and reliability. Whether it's for consumer electronics, automotive systems, or industrial controls, this microcontroller is engineered to meet the rigorous demands of today's complex electronic environments.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess