EN
  • EN
  • DE

USB2227-NU-11

Part No USB2227-NU-11
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 128VTQFP / Controller Interface 128-VTQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Active
Applications Controller
Voltage - Supply 3.3V
Package / Case 128-TQFP
Supplier Device Package 128-VTQFP (14x14)
Mounting Type Surface Mount
Base Product Number USB2227
Standard Package 90 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Win Source Part Number 396392-USB2227-NU-11
Ultra Librarian 3D Model Ultra Librarian USB2227-NU-11 CAD Model

Description

The USB2227-NU-11 from Microchip Technology is a highly integrated USB 2.0 flash media card reader controller, designed to bridge the gap between the cutting-edge USB technology and various flash media formats. This versatile device enables seamless data transfer between the widely-used USB interface on host computers and popular flash media types such as SD, MMC, Memory Stick, and CompactFlash, among others.

Key Features

  • USB 2.0 Compliance: The controller adheres to the high-speed USB 2.0 standard, ensuring fast data transfer rates of up to 480 Mbps for efficient file handling and media access.
  • Multiple Flash Media Support: It supports a wide array of flash media formats, making it a versatile solution for reading from and writing to different types of memory cards.
  • Integrated PHY: With an integrated Physical Layer (PHY), the device offers reliable communication and connectivity, reducing the need for additional components.
  • High Performance: The USB2227-NU-11 is engineered to deliver high-speed performance, enabling quick and efficient data access and transfer.
  • Low Power Consumption: It is designed with power efficiency in mind, ensuring minimal power drain when in operation, which is particularly important for battery-powered host devices.

Applications

The USB2227-NU-11 is ideal for a number of applications, including:

  • Desktop and laptop computers
  • Consumer electronics such as digital cameras, printers, and smart TVs
  • Embedded systems requiring data exchange with flash memory cards

Product Quality and Support

Microchip Technology is known for its commitment to quality and reliability, and the USB2227-NU-11 is no exception. Customers can expect robust performance and durability from this product. Additionally, Microchip provides comprehensive technical support and documentation, ensuring that developers can implement the USB2227-NU-11 with confidence and ease.

Whether it's for personal use or integration into consumer electronics, the USB2227-NU-11 offers a flexible and reliable solution for bridging the USB and flash media divide.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6631 $50.5989
46+ $2.1851 $100.5146
71+ $2.1168 $150.2928
98+ $2.0486 $200.7628
127+ $1.9803 $251.4981
169+ $1.7754 $300.0426
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 568 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess