EN
  • EN
  • DE

USB2229-NU-02

Part No USB2229-NU-02
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description 5th Generation Hi-Speed USB Flash Media and IrDA Controller with Integrated Card Power FETs | IC CONTROLLER IRDA 128TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Protocol IRDA
Function Controller
Interface Parallel
Standards IRDA 1.1
Supply Voltage (V) 3.3V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 128-TQFP
Supplier Device Package 128-TQFP (14x14)
Family Part Number USB2229
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1278312-USB2229-NU-02
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian USB2229-NU-02 CAD Model

Description

Product Overview: USB2229-NU-02

The USB2229-NU-02 is a high-performance, integrated USB 2.0 flash media card reader controller from the renowned Microchip Technology. This cutting-edge device is designed to bridge the gap between the high-speed Universal Serial Bus (USB) interface and a variety of popular flash media card formats, including Secure Digital (SD), MultiMediaCard (MMC), Memory Stick (MS), and CompactFlash (CF).

With its USB 2.0 compliance, the USB2229-NU-02 ensures fast and efficient data transfer rates of up to 480 Mbps, making it ideal for applications that require quick access to large amounts of data stored on flash media cards. The device supports the USB Mass Storage Class Bulk-Only Transport specification, providing universal compatibility and a straightforward plug-and-play experience for end-users.

The USB2229-NU-02 is engineered with an emphasis on reliability and ease of integration. It features a highly integrated design that minimizes the need for external components, thereby simplifying the design process and reducing the overall bill of materials for system developers. The controller's small form factor is perfect for compact and portable devices such as digital cameras, smartphones, tablets, and laptops.

This product is also engineered with advanced features such as an integrated 5V to 3.3V regulator, which provides stable power supply for the card slots and simplifies the power management design. It also supports hot insertion and removal of cards, allowing users to swap media without the need to power down the device.

Microchip Technology's commitment to quality ensures that the USB2229-NU-02 is a reliable and robust solution for OEMs and system designers. With its combination of performance, integration, and reliability, the USB2229-NU-02 stands out as an excellent choice for any application requiring interfacing with flash media cards through a USB interface.

For more information on the USB2229-NU-02 and how it can be integrated into your next project, visit the Microchip Technology website or contact their customer support team.

You May Also Be Interested in

Cypress Semiconductor Corp
IC WEST BRIDGE USB 121FBGA / USB Peripheral Controller Tray 121-Pin FBGA
Lowest to $2.9856
Infineon Technologies
IC ETHERNET CONVERTER 128QFP
Lowest to $17.6208
Infineon Technologies
Lowest to $1.3537
Infineon Technologies
IC SWITCH CTRLR 10/100 128LQFP
Lowest to $5.4135
Infineon Technologies
IC SWITCH CTRLR 10/100 128-FQFP
Need more? Email Us
Infineon Technologies
Lowest to $19.3266
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $8.2750
Cypress Semiconductor Corp
IC WEST BRIDGE ARROYO 81-WLCSP / Full Speed/High Speed Peripheral Controller USB 2.0 1.8V T/R
Lowest to $8.0903
Infineon Technologies
IC ETHERNET CONVERTER 64-PIN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess