EN
  • EN
  • DE

USB2244I-AEZG-06

Part No USB2244I-AEZG-06
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC USB FLASH MEDIA CTRLR 36QFN / Full Speed/High Speed Multi Format SD/MMC and MS Flash Media Controller USB 2.0 3.3V Tray 36-Pin QFN EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Applications Controller
Operating Supply Voltage 3.3V
Package 36-VFQFN Exposed Pad
Manufacturer Package 36-QFN (6x6)
Mounting SMD
Win Source Part Number 798922-USB2244I-AEZG-06
Popularity Medium
Supply and Demand Status Balance
Family Name USB2244I-AEZG-06
Introduction Date October 15, 2009
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian USB2244I-AEZG-06 CAD Model

Description

The USB2244I-AEZG-06 is a high-performance, ultra-fast USB 2.0 multi-format SD/MMC/MS/xD-Picture Card™ Reader Controller from Microchip Technology. Designed to bridge the gap between the latest high-speed memory cards and the legacy USB 2.0 interface, this controller offers a seamless connection for a variety of multimedia and storage applications.

Key Features

  • Interface: The device supports a high-speed USB 2.0 interface, ensuring quick and efficient data transfer between memory cards and the host system.
  • Compatibility: It is compatible with a wide range of memory card formats including, but not limited to, Secure Digital (SD), MultiMediaCard (MMC), Memory Stick (MS), and xD-Picture Card™.
  • High Performance: With the ability to handle high-speed data transfers, the USB2244I-AEZG-06 is ideal for applications that require fast access to multimedia content.
  • Integrated Features: The controller integrates several key features such as an on-chip 5V to 3.3V regulator and a 1.8V regulator for the core, reducing the need for additional external components.
  • Energy Efficiency: Designed with power efficiency in mind, it features multiple power management options, including support for low-power modes, making it suitable for portable and battery-powered applications.
  • Package: This product is available in a 36-VFQFN package, offering a compact footprint for space-constrained designs.

Applications

The USB2244I-AEZG-06 is versatile and can be used in a variety of applications. It's particularly suitable for:

  • Desktop and laptop computers
  • Digital cameras and camcorders
  • Printers and multifunction devices
  • TVs and multimedia centers
  • Portable media players
  • Mobile phones and smart devices

Conclusion

Overall, the USB2244I-AEZG-06 from Microchip Technology is a robust and reliable solution for manufacturers and designers looking to integrate a multi-format card reader into their products. Its compatibility with various memory card formats, high-speed data transfer capabilities, and integrated power management features make it a top choice for a wide range of consumer electronics and computing devices.

You May Also Be Interested in

STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6941 $53.5528
19+ $5.4926 $104.3594
29+ $5.3209 $154.3061
39+ $5.1493 $200.8227
51+ $4.9777 $253.8627
68+ $4.4627 $303.4636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,269 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess