EN
  • EN
  • DE

USB2513-AEZG

Part No USB2513-AEZG
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB 2.0 3PORT HUB CTLR 36-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Protocol USB
Purpose Hub Controller
Standards USB 2.0
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Case / Package 36-QFN-EP (6x6)
Win Source Part Number 127741-USB2513-AEZG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USB2513-AEZG CAD Model

Description

Microchip Technology's USB2513-AEZG: A Versatile USB 2.0 Hi-Speed Hub Controller

The USB2513-AEZG is a cutting-edge USB 2.0 Hi-Speed hub controller integrated circuit brought to you by Microchip Technology. This sophisticated device is designed to provide a seamless interface for multiple USB devices, making it an ideal solution for a wide range of applications in today's technology-driven world.

At the heart of the USB2513-AEZG is its support for high-speed data transfer rates of up to 480 Mbps. This feature ensures that connected devices, such as external hard drives, flash drives, and digital cameras, can operate at their peak performance without bottleneck issues. The hub controller is also backward compatible with USB 1.1 legacy devices, ensuring a broad range of device interoperability.

One of the key features of the USB2513-AEZG is its MultiTRAK™ technology, which provides multiple transaction translators. This technology enables optimized bandwidth allocation for each downstream port, which significantly enhances the efficiency of data transfer when multiple USB 1.1 devices are connected. The hub controller also supports port-to-port isolation, an essential feature for secure and stable connections.

From a design perspective, the USB2513-AEZG is equipped with an internal oscillator, which reduces the need for external components, simplifying the design and reducing costs for system developers. Additionally, the controller offers configurable GPIOs (General Purpose Input/Output), which can be used for custom functionality, further enhancing the versatility of the device.

The USB2513-AEZG also includes comprehensive support for power management, including per-port power switching, over-current protection, and support for both self-powered and bus-powered modes. This flexibility allows for the design of energy-efficient systems that can adapt to various power requirements.

With its robust feature set, the USB2513-AEZG from Microchip Technology stands out as a superior choice for designers looking to integrate a reliable USB hub into their products. Whether it's for desktop PCs, docking stations, monitors, or embedded systems, the USB2513-AEZG ensures a high-performance, cost-effective solution for expanding USB connectivity.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6145 $57.8320
39+ $2.9658 $115.6662
61+ $2.8731 $175.2591
84+ $2.7805 $233.5620
108+ $2.6877 $290.2716
144+ $2.4097 $346.9968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess