EN
  • EN
  • DE

USB2513B-AEZG

Part No USB2513B-AEZG
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB 2.0 3PORT HUB CTLR 36QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Protocol USB
Purpose Hub Controller
Standards USB 2.0
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 85°C
Case / Package 36-QFN (6x6)
Win Source Part Number 1116745-USB2513B-AEZG
Popularity Medium
Supply and Demand Status Balance
Quantity per package 490
Ultra Librarian 3D Model Ultra Librarian USB2513B-AEZG CAD Model

Description

Microchip Technology USB2513B-AEZG USB 2.0 Hi-Speed Hub Controller

The USB2513B-AEZG is a versatile and high-performance USB 2.0 hub controller from the esteemed manufacturer, Microchip Technology. Designed to support the rapid data transfer rates of USB 2.0, this hub controller is an ideal solution for expanding the number of USB ports available on desktop and mobile systems, docking stations, monitors, and many other consumer electronics applications.

The device is fully compliant with the USB 2.0 Specification and supports high-speed (HS), full-speed (FS), and low-speed (LS) traffic, ensuring seamless operation with any USB-compliant data source. With its built-in transaction translator, the USB2513B-AEZG delivers high-bandwidth performance, allowing multiple FS and LS devices to operate at their respective speeds without compromising the data flow of HS devices.

Equipped with a MultiTRAK™ technology that provides multiple transaction translators, this hub controller ensures dedicated bandwidth to each downstream port, which is particularly beneficial when operating bandwidth-intensive USB devices simultaneously. The USB2513B-AEZG also features PortMap and PortSwap options, which provide a flexible way to configure port indicators and arrange the physical port layout to meet specific design requirements.

For enhanced power management, the USB2513B-AEZG includes advanced features like individual port power switching and over-current protection, which contribute to the safety and reliability of the connected devices. With its configurable non-removable device settings, the hub can emulate permanently attached devices, a feature that is particularly useful for embedded applications.

Integrating the USB2513B-AEZG into a design is made easier with its support for the SMBus interface, allowing for programmable vendor ID, product ID, device ID, and other manufacturer-specific information. This level of customization ensures that OEMs can tailor their products to meet specific market needs.

The USB2513B-AEZG is available in a compact 36-pin QFN package, making it suitable for space-constrained applications without compromising performance or functionality. Whether for expanding USB capabilities or for creating sophisticated consumer electronics, the USB2513B-AEZG from Microchip Technology stands as a robust and adaptable solution for USB connectivity.

You May Also Be Interested in

Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.1792
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6145 $57.8320
39+ $2.9658 $115.6662
61+ $2.8731 $175.2591
84+ $2.7805 $233.5620
108+ $2.6877 $290.2716
144+ $2.4097 $346.9968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,371 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess