EN
  • EN
  • DE

RF1V-4A2BL-D24

Part No RF1V-4A2BL-D24
Manufacturer IDEC
Catalog Safety Relays
Description RELAY GEN PURPOSE 6PST 6A 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Through Hole
Coil Voltage 24VDC
Contact Form 6PST-4NO/2NC (4 Form A, 2 Form B)
Contact Rating (Current) 6 A
Switching Voltage 250VAC, 30VDC - Max
Features Lighted Indicator
Termination Style PC Pin
Must Operate Voltage 18 VDC
Must Release Voltage 2.4 VDC
Operate Time 20 ms
Release Time 20 ms
Temperature Range - Operating -40°C ~ 85°C
Contact Material Silver Tin Oxide (AgSnO)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1572584-RF1V-4A2BL-D24
Ultra Librarian 3D Model Ultra Librarian RF1V-4A2BL-D24 CAD Model

Description

N

You May Also Be Interested in

Omron
RELAY SAFETY 5P 24V
Need more? Email Us
Omron
G9S-2002 DC24
Need more? Email Us
Omron
FGRMS31, 24VDC, 3NO+1NC
Need more? Email Us
Omron
RELAY SAFETY 3P 24V
Need more? Email Us
Omron
RELAY SAFETY 4PST 6A 12V
Need more? Email Us
Omron
SR09 110/220VAC 2 INPUT 2 OUTPUT
Need more? Email Us
Omron
RELAY SAFETY 3P 120V-240V
Need more? Email Us
Panasonic
RELAY SAFETY 6PST 8A 12V
Lowest to $70.0032
Omron
SAFETY UNIT 4+1 O/P
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess