EN
  • EN
  • DE

USB2514-HZH

Part No USB2514-HZH
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CONTROLLER USB 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Protocol USB
Purpose Hub Controller
Standards USB 2.0
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Case / Package 48-QFN (7x7)
Win Source Part Number 090364-USB2514-HZH
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian USB2514-HZH CAD Model

Description

Microchip Technology USB2514-HZH: A High-Performance USB 2.0 Hub Controller

The USB2514-HZH from Microchip Technology is a versatile and highly integrated USB 2.0 hub controller, designed to enable the next generation of high-speed USB connectivity. This device is part of Microchip's portfolio of USB 2.0 hub controllers that cater to the ever-increasing demand for multiple USB ports in modern electronic systems. The USB2514-HZH is an ideal solution for a wide range of applications, including desktop and mobile PCs, docking stations, monitors, and many other consumer electronics.

Key Features and Benefits

  • Multi-TT Architecture: The USB2514-HZH supports multiple Transaction Translators (Multi-TT), one for each downstream port, providing maximized bandwidth for devices connected to the hub.
  • PortMap and PortSwap: These features provide flexible port configuration and allow for efficient PCB routing, reducing design complexity and cost.
  • PHYBoost and VariSense: PHYBoost technology enhances signal integrity over challenging cable and connector scenarios, while VariSense allows for improved device detection on longer cables, ensuring robust operation.
  • Configurability: The device is highly configurable via GPIO, SMBus, or an external EEPROM, making it adaptable to specific system requirements.
  • Energy Efficiency: The USB2514-HZH supports both individual and ganged power switching and over-current detection, contributing to power savings and enhanced power management.

Technical Specifications

The USB2514-HZH operates at USB 2.0 high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps). It integrates one upstream port and four downstream ports, each capable of handling high-speed data traffic independently. The controller is compliant with USB 2.0 and offers backward compatibility with USB 1.1 legacy devices. The hub controller is available in a 36-pin QFN package, optimized for small form factor designs.

Applications

The flexibility and high performance of the USB2514-HZH make it suitable for a broad range of applications. It is an excellent choice for expanding USB capabilities in consumer electronics, mobile and embedded systems, computing platforms, and gaming consoles. Its robust design ensures reliable connectivity and communication between multiple USB devices, enhancing user experience and system functionality.

You May Also Be Interested in

Infineon Technologies
Lowest to $7.2961
Infineon Technologies
PHY 1-CH 10Mbps/100Mbps 3.3V 100-Pin LQFP
Need more? Email Us
Silicon Labs
IC BRIDGE USB TO UART QFN / Low Speed/Full Speed USB to UART Bridge USB 2.0 3.3V Tube 28-Pin QFN EP
Need more? Email Us
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC WEST BRIDGE ARROYO 81-WLCSP / Full Speed/High Speed Peripheral Controller USB 2.0 1.8V T/R
Lowest to $8.0903
Infineon Technologies
IC ETHERNET CONVERTER 64-PIN
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128-FQFP
Need more? Email Us
Infineon Technologies
Lowest to $19.3266
Broadcom Limited
IC ETHERNET SWITCH 10/100BASE / Ethernet ICs 5-PORT FE SWITCH
Lowest to $7.8800

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7275 $54.0925
16+ $6.3405 $101.4480
25+ $6.1424 $153.5600
34+ $5.9443 $202.1062
44+ $5.7461 $252.8284
59+ $5.1517 $303.9503
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 369 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess