EN
  • EN
  • DE

USB2640I-HZH-02

Part No USB2640I-HZH-02
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 48QFN / Controller Interface 48-QFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Active
Applications Controller
Voltage - Supply 3.3V
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Mounting Type Surface Mount
Base Product Number USB2640
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Win Source Part Number 396449-USB2640I-HZH-02
Ultra Librarian 3D Model Ultra Librarian USB2640I-HZH-02 CAD Model

Description

Microchip Technology's USB2640I-HZH-02: High-Speed USB 2.0 Multi-Format Flash Media Controller

The USB2640I-HZH-02 is a versatile and high-performance USB 2.0 multi-format flash media controller chip from the renowned manufacturer, Microchip Technology. This advanced IC is designed to provide an efficient bridge between USB ports and various flash memory card formats, making it an ideal solution for embedded applications that require seamless data transfer and storage capabilities.

Key Features

  • High-Speed USB 2.0 Interface: The device supports USB 2.0 high-speed data transfer rates of up to 480 Mbps, ensuring quick and efficient data exchanges between connected devices.
  • Multiple Flash Media Support: It is compatible with a wide range of flash media formats, including SD, SDHC, MMC, MS, xD, and CF, providing versatile usage scenarios for users.
  • Integrated PHY: With an integrated USB 2.0 PHY, the USB2640I-HZH-02 simplifies design and reduces external component requirements, offering a more streamlined solution.
  • Enhanced Data Security: The controller includes security features such as password protection and a unique ID, helping to safeguard user data.
  • Customizable Firmware: Developers have the option to customize the firmware to fit specific application needs, providing flexibility in design and functionality.

Applications

The USB2640I-HZH-02 is suitable for a diverse range of applications, including:

  • Printers and Multifunction Peripherals
  • Digital Televisions
  • Set-Top Boxes
  • Digital Photo Frames
  • Car Audio Systems
  • Portable Media Players

With its robust design, the USB2640I-HZH-02 provides a reliable solution for manufacturers looking to incorporate high-speed data transfer and multi-format flash media support into their products. Its ease of integration and support for multiple flash media types make it a highly adaptable choice for a wide array of consumer electronics.

Overall, the USB2640I-HZH-02 from Microchip Technology stands out as a high-quality, flexible, and secure option for designers looking to enhance their products with advanced USB connectivity and media card interfacing capabilities.

You May Also Be Interested in

Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2476 $65.9808
18+ $6.7674 $121.8132
27+ $6.5559 $177.0093
37+ $6.3444 $234.7428
48+ $6.1330 $294.3840
64+ $5.4985 $351.9040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess