EN
  • EN
  • DE

LM2902GD

Part No LM2902GD
Manufacturer TAEJIN / HTC Korea
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986715-LM2902GD
Categories OEM Parts(J-L)
Manufacturer HTC Korea
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM2902GD CAD Model

Description

The LM2902GD is a quad operational amplifier (op-amp) manufactured by TAEJIN/HTC Korea. It consists of four independent, high-gain, internally frequency-compensated operational amplifiers designed to operate from a single power supply over a wide voltage range. It can also be operated from split supplies, and the low power supply current drain is independent of the magnitude of the supply voltage. The LM2902 is a versatile and widely used op-amp in various electronic circuits.

Applications:

  • Voltage followers: Used as voltage followers for buffering signals and isolating circuits.
  • Inverting amplifiers: Employed in inverting amplifier configurations to amplify signals with a phase inversion.
  • Non-inverting amplifiers: Used as non-inverting amplifiers to amplify signals without phase inversion.
  • Summing amplifiers: Implemented as summing amplifiers to combine multiple input signals.
  • Active filters: Used in active filter designs to filter out unwanted frequencies.
  • Oscillators: Employed in oscillator circuits to generate periodic waveforms.
  • Comparators: Used as comparators to compare two input voltages.

Features:

  • Quad operational amplifier: Contains four independent op-amps in a single package.
  • Wide supply voltage range: Operates from a single supply voltage of 3V to 30V, or split supplies of ±1.5V to ±15V.
  • Low input bias current: Minimizes errors due to bias current effects.
  • High open-loop gain: Provides high gain for accurate signal amplification.
  • Internal frequency compensation: Simplifies circuit design by eliminating the need for external compensation components.
  • Short-circuit protection: Protects the amplifier from damage due to short circuits.

Benefits:

  • Versatility: Can be used in a wide range of amplifier, filter, and comparator applications.
  • Simplified design: Internal frequency compensation simplifies circuit design.
  • Reliable performance: Short-circuit protection enhances reliability.
  • Cost-effective: Provides four op-amps in a single package, reducing component count and cost.
  • Wide operating voltage range: Suitable for various power supply configurations.

Additional Details:

The LM2902GD features a typical input bias current of 45nA and an input offset voltage of 3mV. The open-loop gain is typically 100dB. The common-mode rejection ratio (CMRR) is typically 85dB. The operating temperature range is generally from -40°C to +85°C. The device is available in a DIP-14 or SOIC-14 package.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1166 $50.1380
915+ $0.1093 $100.0095
1,425+ $0.1056 $150.4800
2,040+ $0.0982 $200.3280
2,650+ $0.0945 $250.4250
3,305+ $0.0908 $300.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess