EN
  • EN
  • DE

USB3250-ABZJ

Part No USB3250-ABZJ
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC USB 2.0 PHY UTMI 56QFN / PHY 1-CH 12Mbps/480Mbps 1.8V/3.3V 56-Pin QFN Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Applications USB
Case / Package 56-QFN (8x8)
Mounting Surface Mount
Win Source Part Number 043519-USB3250-ABZJ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name USB3250
Introduction Date June 28, 2002
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian USB3250-ABZJ CAD Model

Description

The USB3250-ABZJ is a cutting-edge USB 2.0 transceiver from Microchip Technology, designed to deliver exceptional performance and reliability for a wide range of applications. This device is an essential component for any system requiring high-speed USB connectivity, offering seamless integration with various USB-enabled devices.

Key Features

  • USB 2.0 Compliance: The USB3250-ABZJ is fully compliant with the USB 2.0 specification, ensuring compatibility with existing USB systems and devices.
  • High-Speed Data Transfer: With support for data transfer rates of up to 480 Mbps, this transceiver is ideal for applications that require fast data exchange, such as multimedia and storage devices.
  • UTMI+ Interface: It features a UTMI+ Level 3 interface for easy integration with USB controllers and other digital logic.
  • Low Power Consumption: Designed for power-sensitive applications, the USB3250-ABZJ offers low power consumption modes, including support for USB suspend states.
  • Robust ESD Protection: The device includes built-in electrostatic discharge (ESD) protection circuits to safeguard against voltage spikes and ensure long-term reliability.
  • Small Form Factor: The compact 36-pin QFN package (6x6 mm) makes it suitable for space-constrained applications.

Applications

The versatility of the USB3250-ABZJ allows it to be used in a diverse range of products, including:

  • Desktop and laptop computers
  • Consumer electronics such as digital cameras and MP3 players
  • Networking equipment like routers and modems
  • Portable storage solutions, including external hard drives and flash drives

Quality and Support

Microchip Technology is known for its commitment to quality and customer support. The USB3250-ABZJ is backed by Microchip's rigorous testing and validation processes, ensuring that customers receive a reliable and high-performing product. Additionally, Microchip provides comprehensive technical support and resources to assist with design, integration, and troubleshooting.

You May Also Be Interested in

Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5181 $52.7715
35+ $2.8866 $101.0310
54+ $2.7964 $151.0056
74+ $2.7062 $200.2588
96+ $2.6160 $251.1360
128+ $2.3454 $300.2112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess