EN
  • EN
  • DE

USB3300-EZK-TR

Part No USB3300-EZK-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CONTROLLER USB 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Protocol USB
Purpose Controller
Standards USB 2.0, OTG
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 32-QFN (5x5)
Win Source Part Number 006062-USB3300-EZK-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name USB3300
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian USB3300-EZK-TR CAD Model

Description

Microchip Technology USB3300-EZK-TR USB 2.0 Transceiver

The USB3300-EZK-TR is a high-quality USB 2.0 Hi-Speed transceiver chip developed by Microchip Technology. This versatile and powerful IC is a critical component for a wide range of applications that require USB connectivity, including but not limited to, mobile phones, digital cameras, printers, scanners, and desktop computers.

This transceiver is designed to support all USB 2.0 data rates (High-Speed 480 Mbps, Full-Speed 12 Mbps, and Low-Speed 1.5 Mbps) and is compliant with the USB 2.0 Transceiver Macrocell Interface (UTMI) specification. The USB3300-EZK-TR is also compatible with the ULPI interface, which allows for a reduced pin count and ease of integration into system designs.

The device comes in a compact 32-QFN (5x5 mm) package, making it an ideal solution for space-constrained applications. Its small footprint does not compromise its performance or reliability, as it is built to maintain high signal integrity and robust operation in various environments.

Key features of the USB3300-EZK-TR include:

  • Support for USB 2.0 Hi-Speed (480 Mbps), Full-Speed (12 Mbps), and Low-Speed (1.5 Mbps) operation
  • Compliance with the UTMI+ Level 3 specification and ULPI specification
  • Integrated 3.3V to 1.8V regulator, reducing the need for external components
  • Support for external HS USB voltage of 3.3V
  • Low-power consumption, making it suitable for battery-powered devices
  • High electrostatic discharge (ESD) protection, ensuring device longevity and reliability

With its built-in features and compliance with industry standards, the USB3300-EZK-TR is an excellent choice for designers looking to incorporate USB functionality into their products with minimal design effort. Whether for new designs or upgrading existing products to include USB 2.0 connectivity, the USB3300-EZK-TR by Microchip Technology provides a dependable and straightforward solution.

Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions, offers a range of products that are known for their quality, performance, and ease of use. The USB3300-EZK-TR is no exception and represents their commitment to delivering advanced solutions for a connected world.

You May Also Be Interested in

Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4185 $56.7400
90+ $1.1639 $104.7510
135+ $1.1276 $152.2260
185+ $1.0912 $201.8720
240+ $1.0548 $253.1520
320+ $0.9457 $302.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,380 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess