EN
  • EN
  • DE

USB3315C-CP-TR

Part No USB3315C-CP-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX USB FLEXPWR 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Transceiver
Protocol USB 2.0
Number of Drivers/Receivers 1/1
Receiver Hysteresis 150mV
Supply Voltage - Operating 1.8 V to 3.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-QFN (4x4)
Win Source Part Number 036161-USB3315C-CP-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USB3315C-CP-TR CAD Model

Description

Microchip Technology USB3315C-CP-TR USB 2.0 Transceiver

The USB3315C-CP-TR from Microchip Technology is a highly integrated USB 2.0 transceiver chip that offers a versatile solution for adding USB functionality to a wide range of applications. This transceiver is designed to support the High-Speed (HS), Full-Speed (FS), and Low-Speed (LS) operation modes as defined by the USB 2.0 specification, making it an ideal choice for portable electronic devices, embedded systems, and consumer electronics.

The device is housed in a compact 24-QFN (4x4) package, offering a space-saving footprint for designs where board space is at a premium. Its small form factor, combined with low power consumption, makes the USB3315C-CP-TR a perfect fit for mobile and battery-powered applications.

One of the standout features of this transceiver is its integrated support for the UTMI+ Low Pin Interface (ULPI), which allows for a direct connection to a ULPI-compliant link layer, simplifying the design and reducing the overall component count. The ULPI interface operates at a 60MHz or 480Mbps data rate, ensuring fast and efficient data transfers.

The USB3315C-CP-TR also boasts an impressive array of built-in functionalities, such as an integrated 3.3V to 1.8V regulator, which reduces external component requirements. Additionally, it supports applications that require the use of an external ULPI PHY with a built-in charge pump for the VBUS supply, providing further flexibility in system design.

For enhanced robustness, the transceiver is designed with ESD protection up to 2kV (Human Body Model), ensuring reliability and longevity in the field. It also supports industrial temperature ranges, making it suitable for operation in harsh environments.

Overall, the USB3315C-CP-TR is a high-quality, feature-rich USB 2.0 transceiver that delivers performance, efficiency, and design convenience. Its seamless integration, coupled with Microchip Technology's reputation for reliability, makes it an excellent choice for designers looking to incorporate USB connectivity into their next project.

You May Also Be Interested in

Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9500 $50.1500
42+ $2.4205 $101.6610
64+ $2.3449 $150.0736
89+ $2.2693 $201.9677
114+ $2.1936 $250.0704
153+ $1.9667 $300.9051
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 475 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess