EN
  • EN
  • DE

MC68360EM25C

Part No MC68360EM25C
Manufacturer ON Semiconductor
Catalog Embedded - Microprocessors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microprocessors
Manufacturer ON Semiconductor
Win Source Part Number 317172-MC68360EM25C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC68360EM25C CAD Model

Description

ON Semiconductor MC68360EM25C Integrated Processor

The ON Semiconductor MC68360EM25C is a highly-integrated microprocessor that serves as a versatile communication controller for embedded applications. It is part of the QUICC (Quad Integrated Communications Controller) family, designed to provide a comprehensive solution for managing multiple communication protocols in a single chip. This processor is particularly suited for systems that require high-speed data transfer and efficient communication management across various interfaces.

At the heart of the MC68360EM25C is a 32-bit CPU32 core, which is a derivative of the Motorola 68000 microprocessor. This core provides robust processing capabilities with a 25 MHz clock speed, ensuring that the processor can handle complex tasks and computations with ease. The integration of a RISC processor for communication tasks allows for offloading of communication processing from the main CPU, thereby improving overall system performance.

The device boasts a rich set of features, including four Serial Communication Controllers (SCCs), two Serial Management Controllers (SMCs), a System Integration Unit (SIU), and a Parallel Interface Port (PIP). These components enable the processor to support a wide range of communication protocols, such as Ethernet, HDLC, UART, and more, making it highly adaptable to various networking requirements.

Furthermore, the MC68360EM25C offers a Time Slot Assigner (TSA) for handling Time Division Multiplexing (TDM), which is essential for telecommunication applications. It also has a versatile memory controller that supports DRAM, SRAM, and ROM, allowing for flexible memory management and expansion.

With its low power consumption and a comprehensive set of integrated peripherals, the MC68360EM25C is an ideal choice for applications in the industrial, telecommunications, and networking sectors. Its ability to streamline communication processes and reduce the need for multiple discrete components makes it a cost-effective and space-saving solution for system designers and engineers.

Overall, the ON Semiconductor MC68360EM25C is a powerful and reliable processor that offers a unique combination of communication capabilities and processing power, making it a cornerstone for building efficient and high-performance embedded systems.

You May Also Be Interested in

STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us
Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us
Texas Instruments
INTERNET OF THINGS (IOT) AND GAT
Lowest to $27.6493
NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
NXP / Nexperia
IC MPU I.MX6 900MHZ 289MAPBGA
Lowest to $58.6467
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess