EN
  • EN
  • DE

USB3316B-GJ-TR

Part No USB3316B-GJ-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX USB FLEXPWR 25VFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Type Transceiver
Protocol USB 2.0
Supply Voltage - Operating 1.62 V to 1.98 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 25-VFBGA (3x3)
Win Source Part Number 097222-USB3316B-GJ-TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian USB3316B-GJ-TR CAD Model

Description

USB3316B-GJ-TR High-Speed USB Transceiver by Microchip Technology

The USB3316B-GJ-TR is a cutting-edge, high-speed USB 2.0 transceiver from Microchip Technology, designed to provide a versatile and efficient interface solution for USB connectivity. This compact and highly integrated component is perfect for a wide range of applications in the consumer, industrial, and communication markets, where USB functionality is required.

Constructed with Microchip's innovative technology, the USB3316B-GJ-TR transceiver supports the High-Speed (480 Mbps), Full-Speed (12 Mbps), and Low-Speed (1.5 Mbps) operation modes as defined by the USB 2.0 specification. It is specifically tailored for mobile and portable applications, thanks to its minimal power consumption and small footprint. The device comes in a 24-pin QFN package, making it an ideal choice for space-constrained applications.

One of the key features of the USB3316B-GJ-TR is its integrated UTMI+ Low Pin Interface (ULPI), which simplifies the connection to a ULPI-compliant link layer, reducing the number of I/O pins needed and thus, the overall cost. The transceiver also boasts an integrated 3.3V to 1.8V regulator, which allows for single supply operation and further reduces the system's power requirements.

Moreover, the USB3316B-GJ-TR is equipped with an automatic squelch circuit to ensure robust operation by removing unwanted noise from the USB data lines. This feature enhances the reliability and quality of data transmission, particularly in noisy environments. Additionally, the device supports a full set of USB-specific features, such as session request protocol (SRP) and host negotiation protocol (HNP) for OTG applications, ensuring a broad compatibility with USB OTG (On-The-Go) peripherals.

With its industry-standard compliance and advanced features, the USB3316B-GJ-TR transceiver from Microchip Technology is a superior choice for designers looking to integrate USB functionality into their products with ease and confidence. Its performance, power efficiency, and small form factor make it an excellent building block for a myriad of USB-enabled devices.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9119 $66.9165
75+ $1.5687 $117.6525
115+ $1.5197 $174.7655
160+ $1.4708 $235.3280
205+ $1.4217 $291.4485
275+ $1.2747 $350.5425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,300 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess