EN
  • EN
  • DE

USB3340-EZK

Part No USB3340-EZK
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC USB 2.0 TXRX 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Transceiver
Protocol USB 2.0
Number of Drivers/Receivers 1/1
Receiver Hysteresis 150mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-QFN
Win Source Part Number 089163-USB3340-EZK
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Automation & Process Control, Communications & Networking, Audio, Imaging, Video & Vision, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian USB3340-EZK CAD Model

Description

Microchip Technology USB3340-EZK High-Speed USB Transceiver

The USB3340-EZK is a cutting-edge high-speed USB 2.0 transceiver from Microchip Technology, designed to deliver exceptional performance and reliability for a wide range of applications. This versatile component is part of Microchip's family of USB transceivers, renowned for their integration of the physical layer transceiver, termination resistors, and the ULPI (UTMI+ Low Pin Interface) interface to the link layer.

Key Features:

  • High-Speed USB 2.0 Interface: The USB3340-EZK supports data transfer rates of up to 480 Mbps, ensuring fast and efficient communication for USB-enabled devices.
  • ULPI Interface: With a low pin count interface, it simplifies the connection to USB link layers, reducing design complexity and saving PCB space.
  • Integrated Termination Resistors: This transceiver includes built-in termination resistors, which minimizes external component requirements and simplifies the design process.
  • Low Power Consumption: Designed with power efficiency in mind, the USB3340-EZK operates with reduced power consumption, making it ideal for battery-powered and portable devices.
  • Overcurrent Protection: The device includes built-in overcurrent protection, safeguarding your system from potential damage due to excessive current.
  • ESD Protection: Enhanced electrostatic discharge protection is provided to ensure robustness and longevity in harsh environments.

Applications:

The USB3340-EZK is suitable for a diverse range of applications, including but not limited to:

  • Mobile Phones and Smart Devices
  • Portable Media Players
  • GPS Devices
  • Digital Cameras
  • Printers and Scanners
  • Networking Equipment

With its advanced features, the USB3340-EZK from Microchip Technology stands out as a superior choice for designers looking to incorporate high-speed USB connectivity into their products. Its robust design, coupled with Microchip's reputation for quality and support, makes it an excellent selection for your next project requiring reliable USB functionality.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1898 $50.2776
30+ $3.4378 $103.1340
46+ $3.3303 $153.1938
63+ $3.2229 $203.0427
81+ $3.1155 $252.3555
108+ $2.7932 $301.6656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,995 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess