EN
  • EN
  • DE

STB11NK40ZT4

Part No STB11NK40ZT4
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 400V 9A 3-Pin(2+Tab) D2PAK T/R / MOSFET N-CH 400V 9A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 400V
Continuous Drain Current at 25°C 9A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 32nC @ 10V
Max Input Capacitance 930pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 110W (Tc)
Maximum Rds On at Id,Vgs 550 mOhm @ 4.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 031058-STB11NK40ZT4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STB11NK40
Introduction Date July 11, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STB11NK40ZT4 CAD Model

Description

STB11NK40ZT4 N-Channel MOSFET by STMicroelectronics

The STB11NK40ZT4 is a high-performance N-Channel MOSFET engineered by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This particular MOSFET is a part of the MDmesh™ K4 series, which utilizes advanced technology to offer extremely low on-resistance, high dv/dt capability, and fast switching performance, making it suitable for a variety of power applications.

With a drain-source voltage (V<sub>DS) of 400V, the STB11NK40ZT4 is designed to handle high voltage operations with ease. It boasts a continuous drain current (I<sub>D) of 10A, ensuring that it can support applications with significant power requirements. The device's low threshold voltage (V<sub>GS(th)) allows for enhanced control and efficient operation at lower gate voltages.

The STB11NK40ZT4 incorporates a single N-Channel MOSFET in a D2PAK package, which is known for its durability and thermal efficiency. This package is widely accepted in the industry for its reliability and is suitable for surface mount technology (SMT), providing a compact and robust solution for PCB design.

One of the key features of this MOSFET is its Zener-protected gate, which provides an extra layer of safety against electrostatic discharge (ESD) and other voltage spikes that could potentially damage the gate oxide. This makes the STB11NK40ZT4 a robust choice for sensitive applications where gate protection is critical.

Applications that can benefit from the STB11NK40ZT4 include switch-mode power supplies (SMPS), high-efficiency DC-DC converters, power factor correction (PFC) circuits, and lighting solutions such as LED drivers. Its efficiency and reliability also make it suitable for motor control applications and renewable energy systems, including solar inverters and wind turbine power management.

STMicroelectronics provides comprehensive technical support and documentation for the STB11NK40ZT4, including datasheets, application notes, and simulation models, ensuring that engineers can effectively integrate this MOSFET into their designs and achieve optimal performance.

In summary, the STB11NK40ZT4 is a versatile and durable N-Channel MOSFET that offers excellent performance for a wide range of high-voltage and high-power applications. Its advanced features and robust package make it a preferred choice for designers looking to enhance efficiency and reliability in their electronic projects.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5923 $51.8460
48+ $2.1271 $102.1008
73+ $2.0606 $150.4238
101+ $1.9941 $201.4041
130+ $1.9277 $250.6010
174+ $1.7282 $300.7068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess