The USB4925-I/Y9XVAA is a high-performance USB 2.0 embedded host controller from the renowned manufacturer, Microchip Technology. This advanced controller is specifically designed to offer a seamless and efficient interface for connecting peripherals to an electronic system. Ideal for a wide range of applications, this device is a perfect solution for designers looking to integrate USB functionality into their projects with minimal design effort and maximum functionality.
Key Features
- USB 2.0 Compliant: The controller is fully compliant with the USB 2.0 specification, ensuring compatibility with a broad range of USB devices.
- Enhanced Data Rates: With support for high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) data transfer rates, the USB4925-I/Y9XVAA is versatile and can cater to various data-intensive applications.
- Integrated PHY: The built-in Physical Layer (PHY) transceiver provides reliable signal integrity and reduces external component requirements, simplifying the design process.
- Flexible Interface Options: The device offers a variety of interface options, including UART, SPI, and I2C, for easy integration with most microcontrollers and processors.
- Industrial Temperature Range: Operating within an industrial temperature range, this controller is suitable for environments subject to extreme conditions, ensuring reliability and performance.
Applications
The USB4925-I/Y9XVAA is ideal for a multitude of applications such as:
- Industrial Control Systems
- Point-of-Sale Terminals
- Medical Devices
- Embedded Systems
- Networking Equipment
Quality and Support
Microchip Technology is known for its commitment to quality and long-term reliability. The USB4925-I/Y9XVAA is no exception and is backed by Microchip's robust technical support and service, ensuring that designers can confidently select this product for their critical applications.