EN
  • EN
  • DE

USB5434B-JZXTR

Part No USB5434B-JZXTR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB HUB CTRLR 64-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features USB Hub Controller USB 3.0 USB Interface 64-QFN (9x9)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Package 64-VFQFN Exposed Pad
Case / Package 64-QFN (9x9)
Family Name USB5434
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902341-USB5434B-JZXTR
Ultra Librarian 3D Model Ultra Librarian USB5434B-JZXTR CAD Model

Description

The USB5434B-JZXTR is a high-performance USB 3.0 hub controller from the renowned manufacturer Microchip Technology. This advanced product is designed to enhance your system's USB capabilities by offering additional ports for connecting multiple devices simultaneously. It is an ideal solution for a wide range of applications, including desktop and mobile PCs, docking stations, monitors, and many other consumer electronics where high-speed data transfer and connectivity are essential.

Key Features and Benefits

  • High-Speed Data Transfer: The USB5434B-JZXTR supports SuperSpeed USB 3.0 data rates up to 5 Gbps, ensuring quick and efficient data transfer between connected devices.
  • Multiple USB Ports: Equipped with a 4-downstream port configuration, this hub controller expands your system's USB connectivity and allows for the connection of various peripherals such as external hard drives, flash drives, cameras, and more.
  • Enhanced Power Management: It features advanced power management options including individual port power control and over-current protection, which help to maintain optimal performance and extend the lifespan of both the hub and connected devices.
  • Compatibility: The USB5434B-JZXTR is backwards compatible with USB 2.0 and 1.1 devices, ensuring a broad range of device connectivity options.
  • Robust Design: This product is designed to withstand the rigors of daily use, providing a reliable solution for expanding your USB capabilities.

Applications

The versatile nature of the USB5434B-JZXTR makes it suitable for a diverse array of applications. It can be used in:

  • Desktop and Laptop Computers
  • Docking Stations
  • Monitors with USB Hub Capabilities
  • Multimedia Devices
  • Networking Equipment

Technical Specifications

  • Manufacturer: Microchip Technology
  • Part Number: USB5434B-JZXTR
  • Data Transfer Rate: Up to 5 Gbps (USB 3.0 SuperSpeed)
  • Downstream Ports: 4
  • Backwards Compatibility: USB 2.0 and 1.1

For those looking to expand their USB connectivity with a high-speed, reliable, and easy-to-integrate solution, the Microchip Technology USB5434B-JZXTR hub controller is an excellent choice.

You May Also Be Interested in

Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5165 $66.6155
15+ $7.8085 $117.1275
23+ $7.5645 $173.9835
32+ $7.3204 $234.2528
41+ $7.0765 $290.1365
55+ $6.3444 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 362 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess